N-Channel MOSFET, 100V, 5.6A, 540mR, TO-263, SMD Product overview: IRL510STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 100V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL510STRLPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1047498-IRL510STRLPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.7W (Ta), 43W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 5.6A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 6.1nC @ 5V
Max Input Capacitance: 250pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 540 mOhm @ 3.4A, 5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 800
N-Channel 100V 5.6A (Tc) 3.7W (Ta), 43W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 100V 5.6A (Tc) 3.7W (Ta), 43W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 100V 5.6A (Tc) 3.7W (Ta), 43W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 100V 5.6A D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRL510STRLPBF | 1047498-IRL510STRLPBF | IRL510STRLPBFTR-ND | IRL510STRLPBF | IRL510STRLPBF |
| Product Name | N-Channel SMD 100V 5.6A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL510STRLPBF | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | ||
| PD | 3700 milliwatts | 3700 to 43000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |