The IRL510PBF is a third-generation N-channel MOSFET in a TO-220AB package, rated for 100 V drain-source voltage and 5.6 A continuous drain current at 25 °C. It features a logic-level gate drive, with on-resistance of 0.54 Ω at V<sub>GS</sub> = 5.0 V and 0.76 Ω at V<sub>GS</sub> = 4.0 V. The device supports repetitive avalanche operation up to 5.6 A and 4.3 mJ, with a maximum junction temperature of 175 °C. The TO-220AB package has a thermal resistance from junction to case of 3.5 °C/W and a case-to-sink thermal resistance of 0.50 °C/W. It is RoHS-compliant and halogen-free, with a gate charge of 6.1 nC and a body diode reverse recovery time of 110 to 130 ns.
N CHANNEL MOSFET, 100V, 5.6A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5.6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 27AC6965 |
| Product Name | N Channel Mosfet, 100V, 5.6A To-220; Channel Type Vishay |
| Polarity | N-Channel |