Vishay Precision Group MOSFETs IRL510PBF

Description
MOSFET N-Channel 100V 5.6A TO220AB
Request a Quote Datasheet
Description
MOSFET N-Channel 100V 5.6A TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 5410610 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5410610
MOSFETs 5410610
MOSFET N-Channel 100V 5.6A TO220AB

MOSFET N-Channel 100V 5.6A TO220AB

Supplier's Site
MOSFETs - 1780815 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780815
MOSFETs 1780815
MOSFET N-Channel 100V 5.6A TO220AB

MOSFET N-Channel 100V 5.6A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRL510PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL510PBF-ND
Single FETs, MOSFETs IRL510PBF-ND
N-Channel 100V 5.6A (Tc) 43W (Tc) Through Hole TO-220AB

N-Channel 100V 5.6A (Tc) 43W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 5.6A MOSFET Transistor
278-IRL510PBF
N-Channel 100V 5.6A MOSFET Transistor 278-IRL510PBF
N-Channel MOSFET, 100V, 5.6A, 540mR, TO-220AB Product overview: IRL510PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL510PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 100V, 5.6A, 540mR, TO-220AB Product overview: IRL510PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL510PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL510PBF - 131403-IRL510PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL510PBF
131403-IRL510PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL510PBF 131403-IRL510PBF
Manufacturer: Vishay Win Source Part Number: 131403-IRL510PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 5.6A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 6.1nC @ 5V Max Input Capacitance: 250pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 540 mOhm @ 3.4A, 5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 131403-IRL510PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 43W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 5.6A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 6.1nC @ 5V
Max Input Capacitance: 250pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 540 mOhm @ 3.4A, 5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRL510PBF
Triode/MOS Tube/Transistor >> MOSFETs IRL510PBF
100V 5.6A 43W 540mΩ@3.4A,5V 2V@250uA null TO-220AB-3 MOSFETs ROHS

100V 5.6A 43W 540mΩ@3.4A,5V 2V@250uA null TO-220AB-3 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 5.6A, To-220Ab; Channel Type Vishay - 97K2385 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 5.6A, To-220Ab; Channel Type Vishay
97K2385
Mosfet, N-Ch, 100V, 5.6A, To-220Ab; Channel Type Vishay 97K2385
MOSFET, N-CH, 100V, 5.6A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5.6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 5.6A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:5.6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 100V HEXFET MOSFET

MOSFET N-CH 100V HEXFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL510PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL510PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL510PBF
MOSFET N-CH 100V 5.6A TO220AB

MOSFET N-CH 100V 5.6A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRL510PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRL510PBF
Single FETs, MOSFETs IRL510PBF
MOSFET N-CH 100V 5.6A TO220AB

MOSFET N-CH 100V 5.6A TO220AB

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.54Ohm;ID 5.6A;TO-220AB;PD 43W;VGS +/-10V - 70078976 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.54Ohm;ID 5.6A;TO-220AB;PD 43W;VGS +/-10V
70078976
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.54Ohm;ID 5.6A;TO-220AB;PD 43W;VGS +/-10V 70078976
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.54Ohm;ID 5.6A;TO-220AB;PD 43W;VGS +/-10V

MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.54Ohm;ID 5.6A;TO-220AB;PD 43W;VGS +/-10V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 5410610 IRL510PBF-ND 278-IRL510PBF 131403-IRL510PBF IRL510PBF 97K2385 IRL510PBF IRL510PBF IRL510PBF 70078976
Product Name MOSFETs Single FETs, MOSFETs N-Channel 100V 5.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL510PBF Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 100V, 5.6A, To-220Ab; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.54Ohm;ID 5.6A;TO-220AB;PD 43W;VGS +/-10V
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220ab TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220 TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-220
Number of units in IC 1
PD 43000 milliwatts 43000 milliwatts 43000 milliwatts 43000 milliwatts 43000 milliwatts
Unlock Full Specs
to access all available technical data