MOSFET N-CH 20V 110A TO262-3 Product overview: IRL3502L from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3502L can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1047461-IRL3502L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 7V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-262-3
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 110nC @ 4.5V
Max Input Capacitance: 4700pF @ 15V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 7 mOhm @ 64A, 7V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
N-Channel 20V 110A (Tc) 140W (Tc) Through Hole TO-262-3
MOSFET N-CH 20V 110A TO262-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-IRL3502L | 1047461-IRL3502L | IRL3502L-ND | IRL3502L |
| Product Name | 20V 110A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3502L | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 140000 milliwatts | 140000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tube | SOT3; TO-262-3 | TO-262-3 Long Leads, I2PAK, TO-262AA | TO-262-3 Long Leads, I2PAK, TO-262AA |