Vishay Intertechnology, Inc. Single FETs, MOSFETs IRL3202L

Description
N-Channel 20V 48A (Tc) 69W (Tc) Through Hole TO-262-3
Request a Quote Datasheet
Description
N-Channel 20V 48A (Tc) 69W (Tc) Through Hole TO-262-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRL3202L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL3202L-ND
Single FETs, MOSFETs IRL3202L-ND
N-Channel 20V 48A (Tc) 69W (Tc) Through Hole TO-262-3

N-Channel 20V 48A (Tc) 69W (Tc) Through Hole TO-262-3

Buy Now Datasheet
Singapore, Singapore
20V 48A MOSFET Transistor
278-IRL3202L
20V 48A MOSFET Transistor 278-IRL3202L
MOSFET N-CH 20V 48A TO262-3 Product overview: IRL3202L from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3202L can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 48A TO262-3 Product overview: IRL3202L from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3202L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3202L - 1047449-IRL3202L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3202L
1047449-IRL3202L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3202L 1047449-IRL3202L
Manufacturer: Vishay Win Source Part Number: 1047449-IRL3202L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 69W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 7V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-262-3 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 48A (Tc) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 43nC @ 4.5V Max Input Capacitance: 2000pF @ 15V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 16 mOhm @ 29A, 7V Alternative Parts (Cross-Reference): HUF76013P3; IRL3202LPBF; IRL3202L; IRL3302L; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1047449-IRL3202L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 69W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 7V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-262-3
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 48A (Tc)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 43nC @ 4.5V
Max Input Capacitance: 2000pF @ 15V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 16 mOhm @ 29A, 7V
Alternative Parts (Cross-Reference): HUF76013P3; IRL3202LPBF; IRL3202L; IRL3302L;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL3202L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL3202L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL3202L
MOSFET N-CH 20V 48A TO262-3

MOSFET N-CH 20V 48A TO262-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRL3202L-ND 278-IRL3202L 1047449-IRL3202L IRL3202L
Product Name Single FETs, MOSFETs 20V 48A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3202L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA Tube SOT3; TO-262-3 TO-262-3 Long Leads, I2PAK, TO-262AA
PD 69000 milliwatts 69000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products