Vishay Intertechnology, Inc. 30V 64A MOSFET Transistor IRL3103D1STRR

Description
MOSFET N-CH 30V 64A D2PAK Product overview: IRL3103D1STRR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3103D1STRR can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 30V 64A D2PAK Product overview: IRL3103D1STRR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3103D1STRR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 64A MOSFET Transistor
278-IRL3103D1STRR
30V 64A MOSFET Transistor 278-IRL3103D1STRR
MOSFET N-CH 30V 64A D2PAK Product overview: IRL3103D1STRR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3103D1STRR can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 64A D2PAK Product overview: IRL3103D1STRR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3103D1STRR can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3103D1STRR - 137077-IRL3103D1STRR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3103D1STRR
137077-IRL3103D1STRR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3103D1STRR 137077-IRL3103D1STRR
Manufacturer: Vishay Win Source Part Number: 137077-IRL3103D1STRR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 64A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 43nC @ 4.5V Max Input Capacitance: 1900pF @ 25V Maximum Rds On at Id,Vgs: 14 mOhm @ 34A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 137077-IRL3103D1STRR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 64A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 43nC @ 4.5V
Max Input Capacitance: 1900pF @ 25V
Maximum Rds On at Id,Vgs: 14 mOhm @ 34A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL3103D1STRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL3103D1STRR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL3103D1STRR
MOSFET N-CH 30V 64A D2PAK

MOSFET N-CH 30V 64A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRL3103D1STRR 137077-IRL3103D1STRR IRL3103D1STRR
Product Name 30V 64A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3103D1STRR Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tape & Reel (TR) TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data