The IRL3102 is an N-channel HEXFET Power MOSFET designed for CPU core DC-DC converters, featuring a TO-220AB package with dimensions conforming to JEDEC TO-220AB standards. It has a continuous drain current of 61 A at 25°C and 39 A at 100°C, with a maximum power dissipation of 89 W. The drain-to-source breakdown voltage is 20 V, and the on-resistance is 0.013 Ω at 7.0 V gate drive. The device supports a gate-to-source voltage of ±10 V and operates with a junction temperature range of -55°C to +150°C. Thermal resistance from junction to case is 1.4°C/W, and junction-to-ambient is 62°C/W. The part includes a body diode with a forward voltage of 1.3 V at 37 A. The lead assignments are gate, drain, source, and drain, with drain connected to pins 2 and 4.
Manufacturer: Vishay
Win Source Part Number: 875225-IRL3102L
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 61A (Tc) 89W (Tc) Through Hole TO-262-3
Package: Tube
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: IRL3102
Categories: Discrete Semiconductor Products
Case / Package: TO-262-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 875225-IRL3102L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3102L |
| Polarity | N-Channel |