Vishay Intertechnology, Inc. SCRs - Single - Modules - IRKT91/08A IRKT91/08A

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 777105-IRKT91/08A Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: ADD-A-PAK (3 + 4) Mounting: Chassis Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 1785A, 1870A Part Status: Obsolete(EOL) Family Name: IRKT91/08A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 210A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 95A Alternative Parts (Cross-Reference): MCC56-08io1BSN; MCC95-08io1BSN; MSDT200-08; VSKT91/08P; Introduction Date: July 23, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 777105-IRKT91/08A Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: ADD-A-PAK (3 + 4) Mounting: Chassis Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 1785A, 1870A Part Status: Obsolete(EOL) Family Name: IRKT91/08A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 210A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 95A Alternative Parts (Cross-Reference): MCC56-08io1BSN; MCC95-08io1BSN; MSDT200-08; VSKT91/08P; Introduction Date: July 23, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - IRKT91/08A - 777105-IRKT91/08A - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - IRKT91/08A
777105-IRKT91/08A
SCRs - Single - Modules - IRKT91/08A 777105-IRKT91/08A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 777105-IRKT91/08A Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: ADD-A-PAK (3 + 4) Mounting: Chassis Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 1785A, 1870A Part Status: Obsolete(EOL) Family Name: IRKT91/08A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 210A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 95A Alternative Parts (Cross-Reference): MCC56-08io1BSN; MCC95-08io1BSN; MSDT200-08; VSKT91/08P; Introduction Date: July 23, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 777105-IRKT91/08A
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: ADD-A-PAK (3 + 4)
Mounting: Chassis Mount
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 1785A, 1870A
Part Status: Obsolete(EOL)
Family Name: IRKT91/08A
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 1 SCR, 1 Diode
Categories: Discrete Semiconductor Products
Current - On State (It (RMS)) (Maximum): 210A
Voltage - Gate Trigger (Vgt) (Maximum): 2.5V
Current - Gate Trigger (Igt) (Maximum): 150mA
Current - Hold (Ih) (Maximum): 200mA
Current - On State (It (AV)) (Maximum): 95A
Alternative Parts (Cross-Reference): MCC56-08io1BSN; MCC95-08io1BSN; MSDT200-08; VSKT91/08P;
Introduction Date: July 23, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - IRKT91/08A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
IRKT91/08A
Discrete Semiconductor Products - Thyristors - SCRs - Modules IRKT91/08A
SCR DBL 2SCR 800V 95A ADD-A-PAK

SCR DBL 2SCR 800V 95A ADD-A-PAK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 777105-IRKT91/08A IRKT91/08A
Product Name SCRs - Single - Modules - IRKT91/08A Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F18107SDK400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 11
Pin Count 3
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2251N80TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 8000 volts
View Details