Vishay Precision Group Thyristor Module; Scr Module Type Vishay IRKT26/12A

Description
THYRISTOR MODULE; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:27A; On State RMS Current:60A; Gate Trigger Voltage Max:2.5V; Product Range:-RoHS Compliant: No
Description
THYRISTOR MODULE; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:27A; On State RMS Current:60A; Gate Trigger Voltage Max:2.5V; Product Range:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module; Scr Module Type Vishay - 72C7693 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module; Scr Module Type Vishay
72C7693
Thyristor Module; Scr Module Type Vishay 72C7693
THYRISTOR MODULE; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:27A; On State RMS Current:60A; Gate Trigger Voltage Max:2.5V; Product Range:-RoHS Compliant: No

THYRISTOR MODULE; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:27A; On State RMS Current:60A; Gate Trigger Voltage Max:2.5V; Product Range:-RoHS Compliant: No

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - IRKT26/12A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
IRKT26/12A
Discrete Semiconductor Products - Thyristors - SCRs - Modules IRKT26/12A
SCR DBL HISCR 1200V 27A ADDAPAK

SCR DBL HISCR 1200V 27A ADDAPAK

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 72C7693 IRKT26/12A
Product Name Thyristor Module; Scr Module Type Vishay Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8KM-14LC-A8#B00 - 913121-BCR8KM-14LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT104N12KOFAHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 800 volts
View Details