Vishay Intertechnology, Inc. SCRs - Single - Modules - IRKT26/06A IRKT26/06A

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 777104-IRKT26/06A Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: ADD-A-PAK (3 + 4) Mounting: Chassis Mount Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A Part Status: Obsolete(EOL) Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 60A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 27A Introduction Date: March 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 777104-IRKT26/06A Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: ADD-A-PAK (3 + 4) Mounting: Chassis Mount Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A Part Status: Obsolete(EOL) Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 60A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 27A Introduction Date: March 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - IRKT26/06A - 777104-IRKT26/06A - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - IRKT26/06A
777104-IRKT26/06A
SCRs - Single - Modules - IRKT26/06A 777104-IRKT26/06A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 777104-IRKT26/06A Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: ADD-A-PAK (3 + 4) Mounting: Chassis Mount Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A Part Status: Obsolete(EOL) Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 60A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 27A Introduction Date: March 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 777104-IRKT26/06A
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: ADD-A-PAK (3 + 4)
Mounting: Chassis Mount
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A
Part Status: Obsolete(EOL)
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Categories: Discrete Semiconductor Products
Current - On State (It (RMS)) (Maximum): 60A
Voltage - Gate Trigger (Vgt) (Maximum): 2.5V
Current - Gate Trigger (Igt) (Maximum): 150mA
Current - Hold (Ih) (Maximum): 200mA
Current - On State (It (AV)) (Maximum): 27A
Introduction Date: March 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 777104-IRKT26/06A
Product Name SCRs - Single - Modules - IRKT26/06A
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B621FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 40TPS16PBF - 1128621-40TPS16PBF - Win Source Electronics
Specs
Thyristor Type SCR
View Details
Thyristors - 5052949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semitop3
Pin Count 13
View Details