Vishay Intertechnology, Inc. 600V 80A Diode and Rectifier IRKJ71/06A

Description
DIODE MODULE 600V 80A ADD-A-PAK Product overview: IRKJ71/06A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 80A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IRKJ71/06A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE MODULE 600V 80A ADD-A-PAK Product overview: IRKJ71/06A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 80A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IRKJ71/06A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 80A Diode and Rectifier - 286-IRKJ71/06A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 80A Diode and Rectifier
286-IRKJ71/06A
600V 80A Diode and Rectifier 286-IRKJ71/06A
DIODE MODULE 600V 80A ADD-A-PAK Product overview: IRKJ71/06A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 80A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IRKJ71/06A can be used for catalog matching and distributor lookup.

DIODE MODULE 600V 80A ADD-A-PAK Product overview: IRKJ71/06A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 80A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IRKJ71/06A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - IRKJ71/06A - 777101-IRKJ71/06A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - IRKJ71/06A
777101-IRKJ71/06A
Diodes, Rectifiers - Arrays - IRKJ71/06A 777101-IRKJ71/06A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 777101-IRKJ71/06A Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: ADD-A-PAK (3) Mounting: Chassis Mount Diode Type: Standard Current - Reverse Leakage @ Vr: 10mA @ 600V Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 80A Part Status: Obsolete(EOL) Family Name: IRKJ71/06A Categories: Discrete Semiconductor Products Manufacturer Package: ADD-A-PAK Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): IRKJ71/06PBF; F1892CAD600; UFT7260SM5A; UFT7270SM6A; Introduction Date: August 28, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 777101-IRKJ71/06A
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: ADD-A-PAK (3)
Mounting: Chassis Mount
Diode Type: Standard
Current - Reverse Leakage @ Vr: 10mA @ 600V
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 80A
Part Status: Obsolete(EOL)
Family Name: IRKJ71/06A
Categories: Discrete Semiconductor Products
Manufacturer Package: ADD-A-PAK
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): IRKJ71/06PBF; F1892CAD600; UFT7260SM5A; UFT7270SM6A;
Introduction Date: August 28, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-IRKJ71/06A 777101-IRKJ71/06A
Product Name 600V 80A Diode and Rectifier Diodes, Rectifiers - Arrays - IRKJ71/06A
Package Bulk
Unlock Full Specs
to access all available technical data