Vishay Intertechnology, Inc. 1.2KV 100A Diode and Rectifier IRKE91/12A

Description
DIODE GP 1.2KV 100A ADD-A-PAK Product overview: IRKE91/12A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 100A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IRKE91/12A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 1.2KV 100A ADD-A-PAK Product overview: IRKE91/12A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 100A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IRKE91/12A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2KV 100A Diode and Rectifier - 280-IRKE91/12A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 100A Diode and Rectifier
280-IRKE91/12A
1.2KV 100A Diode and Rectifier 280-IRKE91/12A
DIODE GP 1.2KV 100A ADD-A-PAK Product overview: IRKE91/12A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 100A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IRKE91/12A can be used for catalog matching and distributor lookup.

DIODE GP 1.2KV 100A ADD-A-PAK Product overview: IRKE91/12A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 100A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IRKE91/12A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - IRKE91/12A - 777100-IRKE91/12A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IRKE91/12A
777100-IRKE91/12A
Diodes, Rectifiers - Single - IRKE91/12A 777100-IRKE91/12A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 777100-IRKE91/12A Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: ADD-A-PAK (2) Mounting: Chassis Mount Diode Type: Standard Current - Average Rectified (Io): 100A Current - Reverse Leakage @ Vr: 10mA @ 1200V Part Status: Obsolete(EOL) Family Name: IRKE91/12A Categories: Discrete Semiconductor Products Manufacturer Package: ADD-A-PAK Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): IDC51D120T6H; IDC51D120T6HX1SA1; CS411299C; VS-VSKE91/12; Introduction Date: March 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 777100-IRKE91/12A
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: ADD-A-PAK (2)
Mounting: Chassis Mount
Diode Type: Standard
Current - Average Rectified (Io): 100A
Current - Reverse Leakage @ Vr: 10mA @ 1200V
Part Status: Obsolete(EOL)
Family Name: IRKE91/12A
Categories: Discrete Semiconductor Products
Manufacturer Package: ADD-A-PAK
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): IDC51D120T6H; IDC51D120T6HX1SA1; CS411299C; VS-VSKE91/12;
Introduction Date: March 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IRKE91/12A
Discrete Semiconductor Products - Diodes - Rectifiers IRKE91/12A
DIODE GP 1.2KV 100A ADD-A-PAK

DIODE GP 1.2KV 100A ADD-A-PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-IRKE91/12A 777100-IRKE91/12A IRKE91/12A
Product Name 1.2KV 100A Diode and Rectifier Diodes, Rectifiers - Single - IRKE91/12A Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1708982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Df-m
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Active
VF 1.55 volts
View Details
Rectifier Diode - FX3PF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 76 amps
IF 3250 mA
trr 300 ns
View Details