Vishay Intertechnology, Inc. 800V 100A Diode and Rectifier IRKE91/08A

Description
DIODE GP 800V 100A ADD-A-PAK Product overview: IRKE91/08A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 100A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IRKE91/08A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 800V 100A ADD-A-PAK Product overview: IRKE91/08A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 100A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IRKE91/08A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 100A Diode and Rectifier - 280-IRKE91/08A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 100A Diode and Rectifier
280-IRKE91/08A
800V 100A Diode and Rectifier 280-IRKE91/08A
DIODE GP 800V 100A ADD-A-PAK Product overview: IRKE91/08A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 100A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IRKE91/08A can be used for catalog matching and distributor lookup.

DIODE GP 800V 100A ADD-A-PAK Product overview: IRKE91/08A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 100A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IRKE91/08A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - IRKE91/08A - 1188432-IRKE91/08A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IRKE91/08A
1188432-IRKE91/08A
Diodes, Rectifiers - Single - IRKE91/08A 1188432-IRKE91/08A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1188432-IRKE91/08A Packaging: Bulk Mounting Style: Chassis Mount Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 100A Categories: Discrete Semiconductor Products Supplier Device Package: ADD-A-PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: ADD-A-PAK (2) Voltage - DC Reverse (Vr) (Maximum): 800V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 10mA at 800V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1188432-IRKE91/08A
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 100A
Categories: Discrete Semiconductor Products
Supplier Device Package: ADD-A-PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: ADD-A-PAK (2)
Voltage - DC Reverse (Vr) (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 10mA at 800V

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IRKE91/08A
Discrete Semiconductor Products - Diodes - Rectifiers IRKE91/08A
DIODE GP 800V 100A ADD-A-PAK

DIODE GP 800V 100A ADD-A-PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-IRKE91/08A 1188432-IRKE91/08A IRKE91/08A
Product Name 800V 100A Diode and Rectifier Diodes, Rectifiers - Single - IRKE91/08A Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
Unlock Full Specs
to access all available technical data