Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - IRKD166/16 IRKD166/16

Description
Manufacturer: Vishay Win Source Part Number: 921539-IRKD166/16 Features: Diode Array 1 Pair Series Connection Standard 1600 V 165A Chassis Mount INT-A-PAK (3) Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Package: INT-A-PAK (3) Mounting: Chassis Mount Part Status: Obsolete Family Name: IRKD166 Categories: Discrete Semiconductor Products Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *IRKD166/16, VS-IRKD166/16, VS-IRKD166/16-ND, VSIRKD166/16, VSIRKD166/16-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 921539-IRKD166/16 Features: Diode Array 1 Pair Series Connection Standard 1600 V 165A Chassis Mount INT-A-PAK (3) Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Package: INT-A-PAK (3) Mounting: Chassis Mount Part Status: Obsolete Family Name: IRKD166 Categories: Discrete Semiconductor Products Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *IRKD166/16, VS-IRKD166/16, VS-IRKD166/16-ND, VSIRKD166/16, VSIRKD166/16-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - IRKD166/16 - 921539-IRKD166/16 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - IRKD166/16
921539-IRKD166/16
Diodes, Rectifiers - Arrays - IRKD166/16 921539-IRKD166/16
Manufacturer: Vishay Win Source Part Number: 921539-IRKD166/16 Features: Diode Array 1 Pair Series Connection Standard 1600 V 165A Chassis Mount INT-A-PAK (3) Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Package: INT-A-PAK (3) Mounting: Chassis Mount Part Status: Obsolete Family Name: IRKD166 Categories: Discrete Semiconductor Products Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *IRKD166/16, VS-IRKD166/16, VS-IRKD166/16-ND, VSIRKD166/16, VSIRKD166/16-ND

Manufacturer: Vishay
Win Source Part Number: 921539-IRKD166/16
Features: Diode Array 1 Pair Series Connection Standard 1600 V 165A Chassis Mount INT-A-PAK (3)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Package: INT-A-PAK (3)
Mounting: Chassis Mount
Part Status: Obsolete
Family Name: IRKD166
Categories: Discrete Semiconductor Products
Case / Package: Module
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *IRKD166/16, VS-IRKD166/16, VS-IRKD166/16-ND, VSIRKD166/16, VSIRKD166/16-ND

Buy Now Datasheet
1.6KV 165A Diode and Rectifier - 286-IRKD166/16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6KV 165A Diode and Rectifier
286-IRKD166/16
1.6KV 165A Diode and Rectifier 286-IRKD166/16
DIODE MODULE GP 1.6KV 165A Product overview: IRKD166/16 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 165A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 165A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IRKD166/16 can be used for catalog matching and distributor lookup.

DIODE MODULE GP 1.6KV 165A Product overview: IRKD166/16 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 165A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 165A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IRKD166/16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IRKD166/16
Discrete Semiconductor Products - Diodes - Rectifiers IRKD166/16
DIODE MODULE GP 1.6KV 165A

DIODE MODULE GP 1.6KV 165A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 921539-IRKD166/16 286-IRKD166/16 IRKD166/16
Product Name Diodes, Rectifiers - Arrays - IRKD166/16 1.6KV 165A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Array 1 Pair Series Connection Standard 1600 V 165A Chassis Mount INT-A-PAK (3)
Unlock Full Specs
to access all available technical data