Vishay Intertechnology, Inc. OEM Parts - OEM Parts (F - I) - IRKC91/08P IRKC91/08P

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033015-IRKC91/08P Packaging: Bulk Reverse Voltage: 800 V Number of Pins: 3 Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Element Configuration: Common Cathode Max Surge Current: 2.11 kA Peak Reverse Current: 10 mA
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033015-IRKC91/08P Packaging: Bulk Reverse Voltage: 800 V Number of Pins: 3 Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Element Configuration: Common Cathode Max Surge Current: 2.11 kA Peak Reverse Current: 10 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IRKC91/08P - 1033015-IRKC91/08P - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IRKC91/08P
1033015-IRKC91/08P
OEM Parts - OEM Parts (F - I) - IRKC91/08P 1033015-IRKC91/08P
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033015-IRKC91/08P Packaging: Bulk Reverse Voltage: 800 V Number of Pins: 3 Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Element Configuration: Common Cathode Max Surge Current: 2.11 kA Peak Reverse Current: 10 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033015-IRKC91/08P
Packaging: Bulk
Reverse Voltage: 800 V
Number of Pins: 3
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Screw
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Element Configuration: Common Cathode
Max Surge Current: 2.11 kA
Peak Reverse Current: 10 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1033015-IRKC91/08P
Product Name OEM Parts - OEM Parts (F - I) - IRKC91/08P
Diode Type Common Cathode
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - M50FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details