Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ48PBF IRFZ48PBF

Description
Manufacturer: Vishay Win Source Part Number: 1047266-IRFZ48PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 2400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 43A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace, Consumer Electronics, Imaging, Video & Vision
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1047266-IRFZ48PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 2400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 43A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace, Consumer Electronics, Imaging, Video & Vision
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ48PBF - 1047266-IRFZ48PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ48PBF
1047266-IRFZ48PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ48PBF 1047266-IRFZ48PBF
Manufacturer: Vishay Win Source Part Number: 1047266-IRFZ48PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 2400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 43A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace, Consumer Electronics, Imaging, Video & Vision

Manufacturer: Vishay
Win Source Part Number: 1047266-IRFZ48PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 2400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 18 mOhm @ 43A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace, Consumer Electronics, Imaging, Video & Vision

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 50A MOSFET Transistor
278-IRFZ48PBF
N-Channel 60V 50A MOSFET Transistor 278-IRFZ48PBF
N-Channel MOSFET, 60V, 50A, 18mR, TO-220AB Product overview: IRFZ48PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ48PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 50A, 18mR, TO-220AB Product overview: IRFZ48PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ48PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFZ48PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ48PBF-ND
Single FETs, MOSFETs IRFZ48PBF-ND
N-Channel 60V 50A (Tc) 190W (Tc) Through Hole TO-220AB

N-Channel 60V 50A (Tc) 190W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Chan 60V 50 Amp

MOSFET N-Chan 60V 50 Amp

Buy Now Datasheet
N Channel Mosfet, 60V, 50A; Channel Type Vishay - 63J7156 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 50A; Channel Type Vishay
63J7156
N Channel Mosfet, 60V, 50A; Channel Type Vishay 63J7156
N CHANNEL MOSFET, 60V, 50A; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3Pins RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 50A; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Trans MOSFET N-CH 60V 50A 3-Pin(3+Tab) TO-220AB - 880-IRFZ48PBF - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 60V 50A 3-Pin(3+Tab) TO-220AB
880-IRFZ48PBF
Trans MOSFET N-CH 60V 50A 3-Pin(3+Tab) TO-220AB 880-IRFZ48PBF
Trans MOSFET N-CH 60V 50A 3-Pin(3+Tab) TO-220AB

Trans MOSFET N-CH 60V 50A 3-Pin(3+Tab) TO-220AB

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFZ48PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFZ48PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFZ48PBF
MOSFET N-CH 60V 50A TO220AB

MOSFET N-CH 60V 50A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1047266-IRFZ48PBF 278-IRFZ48PBF IRFZ48PBF-ND IRFZ48PBF 63J7156 880-IRFZ48PBF IRFZ48PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ48PBF N-Channel 60V 50A MOSFET Transistor Single FETs, MOSFETs MOSFET N Channel Mosfet, 60V, 50A; Channel Type Vishay Trans MOSFET N-CH 60V 50A 3-Pin(3+Tab) TO-220AB Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 60 volts 60 volts
PD 190000 milliwatts 190000 milliwatts 190000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data