Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44PBF IRFZ44PBF

Description
Manufacturer: Vishay Win Source Part Number: 205416-IRFZ44PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 67nC @ 10V Max Input Capacitance: 1900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 28 mOhm @ 31A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 205416-IRFZ44PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 67nC @ 10V Max Input Capacitance: 1900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 28 mOhm @ 31A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44PBF - 205416-IRFZ44PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44PBF
205416-IRFZ44PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44PBF 205416-IRFZ44PBF
Manufacturer: Vishay Win Source Part Number: 205416-IRFZ44PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 67nC @ 10V Max Input Capacitance: 1900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 28 mOhm @ 31A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 205416-IRFZ44PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 67nC @ 10V
Max Input Capacitance: 1900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 28 mOhm @ 31A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRFZ44PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ44PBF-ND
Single FETs, MOSFETs IRFZ44PBF-ND
N-Channel 60V 50A (Tc) 150W (Tc) Through Hole TO-220AB

N-Channel 60V 50A (Tc) 150W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 2567325P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567325P
MOSFETs 2567325P
N channel Mosfet

N channel Mosfet

Supplier's Site
MOSFETs - 2567325 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567325
MOSFETs 2567325
N channel Mosfet

N channel Mosfet

Supplier's Site
MOSFETs - 2567324 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567324
MOSFETs 2567324
N channel Mosfet

N channel Mosfet

Supplier's Site
Singapore, Singapore
N-Channel 60V 50A MOSFET Transistor
278-IRFZ44PBF
N-Channel 60V 50A MOSFET Transistor 278-IRFZ44PBF
N-Channel MOSFET, 60V, 50A, 28mR Rds On, TO-220AB Product overview: IRFZ44PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ44PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 50A, 28mR Rds On, TO-220AB Product overview: IRFZ44PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ44PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.028Ohm;ID 50A;TO-220AB;PD 150W;VGS +/-20V - 70079029 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.028Ohm;ID 50A;TO-220AB;PD 150W;VGS +/-20V
70079029
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.028Ohm;ID 50A;TO-220AB;PD 150W;VGS +/-20V 70079029
Third generation Power MOSFETs from Vishay provide the designer with the best combination of fast switching, ruggedized device design, low on-resistance and cost-effectiveness. The TO-220 package is universally preferred for commercial-industria l applications at power dissipation levels to approximately 50 W. The low thermal resistance and low package cost of the TO-220 contribute to its wide acceptance throughout the industry. Features: Dynamic dV/dt Rating 175°C Operating Temperature Fast Switching Ease of Paralleling Simple Drive Requirements Lead (Pb)-Free Available

Third generation Power MOSFETs from Vishay provide the designer with the best combination of fast switching, ruggedized device design, low on-resistance and cost-effectiveness. The TO-220 package is universally preferred for commercial-industrial applications at power dissipation levels to approximately 50 W. The low thermal resistance and low package cost of the TO-220 contribute to its wide acceptance throughout the industry.
Features:

  • Dynamic dV/dt Rating
  • 175°C Operating Temperature
  • Fast Switching
  • Ease of Paralleling
  • Simple Drive Requirements
  • Lead (Pb)-Free Available
Supplier's Site
MOSFET N-CH 60V 50A TO-220AB - 880-IRFZ44PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 50A TO-220AB
880-IRFZ44PBF
MOSFET N-CH 60V 50A TO-220AB 880-IRFZ44PBF
MOSFET N-CH 60V 50A TO-220AB

MOSFET N-CH 60V 50A TO-220AB

Supplier's Site
N Channel Mosfet, 60V, 50A; Channel Type Vishay - 63J7135 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 50A; Channel Type Vishay
63J7135
N Channel Mosfet, 60V, 50A; Channel Type Vishay 63J7135
N CHANNEL MOSFET, 60V, 50A; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3Pins RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 50A; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFZ44PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFZ44PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFZ44PBF
MOSFET N-CH 60V 50A TO220AB

MOSFET N-CH 60V 50A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 60V HEXFET MOSFET

MOSFET N-CH 60V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 205416-IRFZ44PBF IRFZ44PBF-ND 2567325P 278-IRFZ44PBF 70079029 880-IRFZ44PBF 63J7135 IRFZ44PBF IRFZ44PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44PBF Single FETs, MOSFETs MOSFETs N-Channel 60V 50A MOSFET Transistor MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.028Ohm;ID 50A;TO-220AB;PD 150W;VGS +/-20V MOSFET N-CH 60V 50A TO-220AB N Channel Mosfet, 60V, 50A; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 150000 milliwatts 150000 milliwatts 150000 milliwatts 150000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220AB TO-220 TO-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data