Vishay Intertechnology, Inc. N-Channel 60V 30A MOSFET Transistor IRFZ34STRR

Description
N-Channel MOSFET, 60V, 30A, 50mR Rds(on), D2PAK Product overview: IRFZ34STRR from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFZ34STRR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 60V, 30A, 50mR Rds(on), D2PAK Product overview: IRFZ34STRR from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFZ34STRR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 30A MOSFET Transistor
285-IRFZ34STRR
N-Channel 60V 30A MOSFET Transistor 285-IRFZ34STRR
N-Channel MOSFET, 60V, 30A, 50mR Rds(on), D2PAK Product overview: IRFZ34STRR from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFZ34STRR can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 30A, 50mR Rds(on), D2PAK Product overview: IRFZ34STRR from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFZ34STRR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ34STRR - 1047241-IRFZ34STRR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ34STRR
1047241-IRFZ34STRR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ34STRR 1047241-IRFZ34STRR
Manufacturer: Vishay Win Source Part Number: 1047241-IRFZ34STRR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 88W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1047241-IRFZ34STRR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.7W (Ta), 88W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 1200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IRFZ34STRR 1047241-IRFZ34STRR
Product Name N-Channel 60V 30A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ34STRR
Polarity N-Channel N-Channel; N-Channel
PD 88000 milliwatts 3700 to 88000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5101CMYE/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type HVSSOP8
Packing Method Tape Reel; Tape & Reel
View Details
QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1108ESCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode E-trimmable, quad as dual pair, common source
V(BR)DSS 10 volts
View Details
3 suppliers
N-channel 60 V, 15 mΩ standard level MOSFET in LFPAK56 - BUK7Y15-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 53000 milliamps
View Details
7 suppliers