N-Channel 60V 30A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 60V 30A D2PAK
MOSFET 60V Vds 20V Vgs D2PAK (TO-263)
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-IRFZ34SPBF-ND | IRFZ34SPBF | IRFZ34SPBF |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |