Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFZ30

Description
N-Channel 50V 30A (Tc) 74W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 50V 30A (Tc) 74W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFZ30-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ30-ND
Single FETs, MOSFETs IRFZ30-ND
N-Channel 50V 30A (Tc) 74W (Tc) Through Hole TO-220AB

N-Channel 50V 30A (Tc) 74W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ30 - 1047235-IRFZ30 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ30
1047235-IRFZ30
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ30 1047235-IRFZ30
Manufacturer: Vishay Win Source Part Number: 1047235-IRFZ30 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 74W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1047235-IRFZ30
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 74W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V 30A MOSFET Transistor
278-IRFZ30
50V 30A MOSFET Transistor 278-IRFZ30
MOSFET N-CH 50V 30A TO220AB Product overview: IRFZ30 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ30 can be used for catalog matching and distributor lookup.

MOSFET N-CH 50V 30A TO220AB Product overview: IRFZ30 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 50V 30A TO-220AB - 880-IRFZ30 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 50V 30A TO-220AB
880-IRFZ30
MOSFET N-CH 50V 30A TO-220AB 880-IRFZ30
MOSFET N-CH 50V 30A TO-220AB

MOSFET N-CH 50V 30A TO-220AB

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFZ30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFZ30
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFZ30
MOSFET N-CH 50V 30A TO220AB

MOSFET N-CH 50V 30A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFZ30-ND 1047235-IRFZ30 278-IRFZ30 880-IRFZ30 IRFZ30
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ30 50V 30A MOSFET Transistor MOSFET N-CH 50V 30A TO-220AB Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB Tube TO-220; TO-220-3
V(BR)DSS 50 volts 50 volts
PD 74000 milliwatts 74000 milliwatts 74000 milliwatts
Unlock Full Specs
to access all available technical data