N-Channel 60V 17A (Tc) 60W (Tc) Through Hole TO-220AB
MOSFET N-CH 60V 17A TO220AB
MOSFET N-CH 60V 17A TO220AB
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-IRFZ24PBF-BE3-ND | IRFZ24PBF-BE3 | IRFZ24PBF-BE3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 |
| Packing Method | Tube; Tube | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |