The IRFZ14PBF is an N-channel MOSFET in a TO-220AB package, designed for switching applications requiring low on-resistance and high ruggedness. It has a drain-source voltage rating of 60 V, continuous drain current of 10 A at 25 °C, and a maximum on-resistance of 0.20 Ω at 10 V gate-source voltage. The device supports a maximum junction temperature of 175 °C, with a thermal resistance from junction to case of 3.5 °C/W and from junction to ambient of 62 °C/W. It is RoHS compliant, features fast switching with a total gate charge of 11 nC, and includes an integral body diode with a reverse recovery time up to 140 ns. Mounting torque for the TO-220AB package is specified at 1.1 N·m.
MOSFET, N CHANNEL, 60V, 10A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 27AC6850 |
| Product Name | Mosfet, N Channel, 60V, 10A, To-220Ab-3; Channel Type Vishay |
| Polarity | N-Channel |