Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFUC20

Description
N-Channel 600V 2A (Tc) 2.5W (Ta), 42W (Tc) Through Hole TO-251AA
Request a Quote Datasheet
Description
N-Channel 600V 2A (Tc) 2.5W (Ta), 42W (Tc) Through Hole TO-251AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFUC20-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFUC20-ND
Single FETs, MOSFETs IRFUC20-ND
N-Channel 600V 2A (Tc) 2.5W (Ta), 42W (Tc) Through Hole TO-251AA

N-Channel 600V 2A (Tc) 2.5W (Ta), 42W (Tc) Through Hole TO-251AA

Buy Now Datasheet
Singapore, Singapore
600V 2A MOSFET Transistor
278-IRFUC20
600V 2A MOSFET Transistor 278-IRFUC20
MOSFET N-CH 600V 2A TO251AA Product overview: IRFUC20 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFUC20 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 2A TO251AA Product overview: IRFUC20 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFUC20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFUC20 - 093637-IRFUC20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFUC20
093637-IRFUC20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFUC20 093637-IRFUC20
Manufacturer: Vishay Win Source Part Number: 093637-IRFUC20 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-251AA Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.4 Ohm @ 1.2A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 093637-IRFUC20
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-251AA
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.4 Ohm @ 1.2A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFUC20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFUC20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFUC20
MOSFET N-CH 600V 2A TO251AA

MOSFET N-CH 600V 2A TO251AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFUC20-ND 278-IRFUC20 093637-IRFUC20 IRFUC20
Product Name Single FETs, MOSFETs 600V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFUC20 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA Tube SOT3; TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
PD 2500 milliwatts 2500 to 42000 milliwatts
Unlock Full Specs
to access all available technical data