Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU9310PBF IRFU9310PBF

Description
Manufacturer: Vishay Win Source Part Number: 135262-IRFU9310PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-251AA Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 1.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 270pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 Ohm @ 1.1A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 135262-IRFU9310PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-251AA Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 1.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 270pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 Ohm @ 1.1A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU9310PBF - 135262-IRFU9310PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU9310PBF
135262-IRFU9310PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU9310PBF 135262-IRFU9310PBF
Manufacturer: Vishay Win Source Part Number: 135262-IRFU9310PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-251AA Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 1.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 270pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 Ohm @ 1.1A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 135262-IRFU9310PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-251AA
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 1.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 270pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 Ohm @ 1.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 5429967 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429967
MOSFETs 5429967
MOSFET P-Channel 400V 1.8A IPAK

MOSFET P-Channel 400V 1.8A IPAK

Supplier's Site
MOSFETs - 9194505 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9194505
MOSFETs 9194505
MOSFET P-Channel 400V 1.8A IPAK

MOSFET P-Channel 400V 1.8A IPAK

Supplier's Site
Singapore, Singapore
P-Channel 400V 1.8A 7 Ohm MOSFET Transistor
2088-IRFU9310PBF
P-Channel 400V 1.8A 7 Ohm MOSFET Transistor 2088-IRFU9310PBF
400V 1.8A P-Channel MOSFET TO-251 7 Ohm Product overview: IRFU9310PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 400V, 1.8A, 7 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 1.8A, 7 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFU9310PBF can be used for catalog matching and distributor lookup.

400V 1.8A P-Channel MOSFET TO-251 7 Ohm Product overview: IRFU9310PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 400V, 1.8A, 7 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 1.8A, 7 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFU9310PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFU9310PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFU9310PBF-ND
Single FETs, MOSFETs IRFU9310PBF-ND
P-Channel 400V 1.8A (Tc) 50W (Tc) Through Hole TO-251AA

P-Channel 400V 1.8A (Tc) 50W (Tc) Through Hole TO-251AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-Chan 400V 1.8 Amp

MOSFET P-Chan 400V 1.8 Amp

Buy Now Datasheet
Single FETs, MOSFETs - IRFU9310PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFU9310PBF
Single FETs, MOSFETs IRFU9310PBF
MOSFET P-CH 400V 1.8A TO251AA

MOSFET P-CH 400V 1.8A TO251AA

Supplier's Site Datasheet
P Channel Mosfet, -400V, 1.8A, Ipak; Transistor Polarity Vishay - 63J7107 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -400V, 1.8A, Ipak; Transistor Polarity Vishay
63J7107
P Channel Mosfet, -400V, 1.8A, Ipak; Transistor Polarity Vishay 63J7107
P CHANNEL MOSFET, -400V, 1.8A, IPAK; Transistor Polarity:P Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:1.8A; On Resistance Rds(on):7ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -400V, 1.8A, IPAK; Transistor Polarity:P Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:1.8A; On Resistance Rds(on):7ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, P-Ch, 400V, 1.8A, To-251 Rohs Compliant Vishay - 56AJ9908 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 400V, 1.8A, To-251 Rohs Compliant Vishay
56AJ9908
Mosfet, P-Ch, 400V, 1.8A, To-251 Rohs Compliant Vishay 56AJ9908
MOSFET, P-CH, 400V, 1.8A, TO-251 ROHS COMPLIANT: YES

MOSFET, P-CH, 400V, 1.8A, TO-251 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFU9310PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFU9310PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFU9310PBF
MOSFET P-CH 400V 1.8A TO251AA

MOSFET P-CH 400V 1.8A TO251AA

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 135262-IRFU9310PBF 5429967 2088-IRFU9310PBF IRFU9310PBF-ND IRFU9310PBF IRFU9310PBF 63J7107 56AJ9908 IRFU9310PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU9310PBF MOSFETs P-Channel 400V 1.8A 7 Ohm MOSFET Transistor Single FETs, MOSFETs MOSFET Single FETs, MOSFETs P Channel Mosfet, -400V, 1.8A, Ipak; Transistor Polarity Vishay Mosfet, P-Ch, 400V, 1.8A, To-251 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
V(BR)DSS 400 volts 400 volts
PD 50000 milliwatts 50000 milliwatts 50000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-251AA Ipak (to-251) TO-251-3 Short Leads, IPAK, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-3 TO-3 TO-251-3 Short Leads, IPak, TO-251AA
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112250 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details