P-CH MOSFET 200V 1.9A 3R TO-251 Product overview: IRFU9210PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU9210PBF can be used for catalog matching and distributor lookup.
P-Channel 200V 1.9A (Tc) 2.5W (Ta), 25W (Tc) Through Hole TO-251AA
MOSFET P-CH 200V 1.9A TO251AA
MOSFET P-CH 200V 1.9A I-PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRFU9210PBF | IRFU9210PBF-ND | IRFU9210PBF | IRFU9210PBF | 880-IRFU9210PBF |
| Product Name | 200V 1.9A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET P-CH 200V 1.9A I-PAK |
| Polarity | P-Channel | P-Channel | |||
| PD | 2500 milliwatts | 2500 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA | |||
| Packing Method | Tube; Tube | Tube; Tube |