Manufacturer: Vishay Siliconix
Win Source Part Number: 1188127-IRFU9210PBF
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-251AA
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Power Dissipation (Maximum): 2.5W, 25W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 1.9A
Rds On (Maximum) at Id, Vgs: 3Ohm at 1.1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 8.9nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 170pF at 25V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1188127-IRFU9210PBF |
| Product Name | Electronic Surplus - IRFU9210PBF |