P-CH MOSFET 50V 9.9A 280mR TO-251 IPAK Product overview: IRFU9020PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 9.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 9.9A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFU9020PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 001976-IRFU9020PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-251AA
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 9.9A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 490pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 280 mOhm @ 5.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
P-Channel 50V 9.9A (Tc) 42W (Tc) Through Hole TO-251AA
P CHANNEL MOSFET, -50V, 9.9A, IPAK; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:9.9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
MOSFET P-CH 50V 9.9A TO251AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2088-IRFU9020PBF | 001976-IRFU9020PBF | IRFU9020PBF-ND | 63J7098 | IRFU9020PBF | IRFU9020PBF |
| Product Name | 50V 9.9A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU9020PBF | Single FETs, MOSFETs | P Channel Mosfet, -50V, 9.9A, Ipak; Channel Type Vishay | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | ||
| PD | 42000 milliwatts | 42000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| V(BR)DSS | 50 volts |