Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFU9010PBF

Description
P-Channel 50V 5.3A (Tc) 25W (Tc) Through Hole TO-251AA
Request a Quote Datasheet
Description
P-Channel 50V 5.3A (Tc) 25W (Tc) Through Hole TO-251AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFU9010PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFU9010PBF-ND
Single FETs, MOSFETs IRFU9010PBF-ND
P-Channel 50V 5.3A (Tc) 25W (Tc) Through Hole TO-251AA

P-Channel 50V 5.3A (Tc) 25W (Tc) Through Hole TO-251AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU9010PBF - 1047226-IRFU9010PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU9010PBF
1047226-IRFU9010PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU9010PBF 1047226-IRFU9010PBF
Manufacturer: Vishay Win Source Part Number: 1047226-IRFU9010PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-251AA Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 5.3A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 9.1nC @ 10V Max Input Capacitance: 240pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 500 mOhm @ 2.8A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1047226-IRFU9010PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-251AA
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 5.3A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 9.1nC @ 10V
Max Input Capacitance: 240pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 500 mOhm @ 2.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V 5.3A MOSFET Transistor
278-IRFU9010PBF
50V 5.3A MOSFET Transistor 278-IRFU9010PBF
Trans MOSFET P-CH 50V 5.3A 3-Pin(3+Tab) IPAK Product overview: IRFU9010PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU9010PBF can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 50V 5.3A 3-Pin(3+Tab) IPAK Product overview: IRFU9010PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU9010PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Chan 50V 5.3 Amp

MOSFET P-Chan 50V 5.3 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFU9010PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFU9010PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFU9010PBF
MOSFET P-CH 50V 5.3A TO251AA

MOSFET P-CH 50V 5.3A TO251AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFU9010PBF-ND 1047226-IRFU9010PBF 278-IRFU9010PBF IRFU9010PBF IRFU9010PBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU9010PBF 50V 5.3A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
V(BR)DSS 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF2903Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers