N-Channel 500V 5A (Tc) 110W (Tc) Through Hole TO-251AA
N-Channel MOSFET, 500V, 5A, 1.7R, TO-251 Product overview: IRFU430APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFU430APBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 069614-IRFU430APBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-251AA
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 490pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.7 Ohm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 1.7 Ohms;ID 5A;I-Pak;PD 110W;VGS +/-30V;-55
MOSFET N-CH 500V 5A TO251AA
MOSFET N-CH 500V 5A TO251AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRFU430APBF-ND | 2088-IRFU430APBF | 069614-IRFU430APBF | 70078970 | IRFU430APBF | IRFU430APBF | IRFU430APBF |
| Product Name | Single FETs, MOSFETs | N-Channel 500V 5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU430APBF | MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 1.7 Ohms;ID 5A;I-Pak;PD 110W;VGS +/-30V;-55 | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | SOT3; TO-251AA | I-Pak | TO-251-3 Short Leads, IPak, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA | ||
| PD | 110000 milliwatts | 110000 milliwatts | 110000 milliwatts | 110000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| V(BR)DSS | 500 volts | 500 volts | 500 volts |