Vishay Precision Group Single FETs, MOSFETs IRFU420PBF

Description
N-Channel 500V 2.4A (Tc) 2.5W (Ta), 42W (Tc) Through Hole TO-251AA
Request a Quote Datasheet
Description
N-Channel 500V 2.4A (Tc) 2.5W (Ta), 42W (Tc) Through Hole TO-251AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFU420PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFU420PBF-ND
Single FETs, MOSFETs IRFU420PBF-ND
N-Channel 500V 2.4A (Tc) 2.5W (Ta), 42W (Tc) Through Hole TO-251AA

N-Channel 500V 2.4A (Tc) 2.5W (Ta), 42W (Tc) Through Hole TO-251AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU420PBF - 016567-IRFU420PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU420PBF
016567-IRFU420PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU420PBF 016567-IRFU420PBF
Manufacturer: Vishay Win Source Part Number: 016567-IRFU420PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Family Name: IRFU420 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-251AA Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 2.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 360pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 1.4A, 10V Alternative Parts (Cross-Reference): H5N5006DL; STD2NC50-1; IPU50R3K0CEAKMA1; IRFU420; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 016567-IRFU420PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Family Name: IRFU420
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-251AA
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 2.4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 360pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 1.4A, 10V
Alternative Parts (Cross-Reference): H5N5006DL; STD2NC50-1; IPU50R3K0CEAKMA1; IRFU420;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 500V 2.4A MOSFET Transistor
278-IRFU420PBF
N-Channel 500V 2.4A MOSFET Transistor 278-IRFU420PBF
N-Channel Power MOSFET 500V 2.4A 3R TO-251 Product overview: IRFU420PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU420PBF can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET 500V 2.4A 3R TO-251 Product overview: IRFU420PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU420PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1526352 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1526352
MOSFETs 1526352
N-channel MOSFET 500V 2.4A 3 Ohm TO-251

N-channel MOSFET 500V 2.4A 3 Ohm TO-251

Supplier's Site
MOSFETs - 1526352P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1526352P
MOSFETs 1526352P
N-channel MOSFET 500V 2.4A 3 Ohm TO-251

N-channel MOSFET 500V 2.4A 3 Ohm TO-251

Supplier's Site
MOSFETs - 1464434 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1464434
MOSFETs 1464434
N-channel MOSFET 500V 2.4A 3 Ohm TO-251

N-channel MOSFET 500V 2.4A 3 Ohm TO-251

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 500V 2.4 Amp

MOSFET N-Chan 500V 2.4 Amp

Buy Now Datasheet
N Channel Mosfet, 500V, 2.4A, Ipak; Channel Type Vishay - 63J7091 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 2.4A, Ipak; Channel Type Vishay
63J7091
N Channel Mosfet, 500V, 2.4A, Ipak; Channel Type Vishay 63J7091
N CHANNEL MOSFET, 500V, 2.4A, IPAK; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 2.4A, IPAK; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet N-Channel 500V Rohs Compliant Vishay - 81AC8876 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet N-Channel 500V Rohs Compliant Vishay
81AC8876
Mosfet N-Channel 500V Rohs Compliant Vishay 81AC8876
MOSFET N-CHANNEL 500V ROHS COMPLIANT: NO

MOSFET N-CHANNEL 500V ROHS COMPLIANT: NO

Supplier's Site
Single FETs, MOSFETs - IRFU420PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFU420PBF
Single FETs, MOSFETs IRFU420PBF
MOSFET N-CH 500V 2.4A TO251AA

MOSFET N-CH 500V 2.4A TO251AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFU420PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFU420PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFU420PBF
MOSFET N-CH 500V 2.4A TO251AA

MOSFET N-CH 500V 2.4A TO251AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFU420PBF-ND 016567-IRFU420PBF 278-IRFU420PBF 1526352 1526352P IRFU420PBF 63J7091 81AC8876 IRFU420PBF IRFU420PBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU420PBF N-Channel 500V 2.4A MOSFET Transistor MOSFETs MOSFETs MOSFET N Channel Mosfet, 500V, 2.4A, Ipak; Channel Type Vishay Mosfet N-Channel 500V Rohs Compliant Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; TO-251AA Ipak, to-251 IPAK TO-3 TO-3 TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
V(BR)DSS 500 volts 500 volts
PD 2500 to 42000 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
FETs - Single - AUIRFS8407TRL - 804708-AUIRFS8407TRL - Win Source Electronics
Specs
Polarity N-Channel
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
5 suppliers