Manufacturer: Vishay
Win Source Part Number: 069612-IRFU420APBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-251AA
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 3.3A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 340pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
N-Channel MOSFET, 500V, 3.3A, 3R, TO-251 Product overview: IRFU420APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3.3A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFU420APBF can be used for catalog matching and distributor lookup.
N-Channel 500V 3.3A (Tc) 83W (Tc) Through Hole TO-251AA
MOSFET N-CH 500V 3.3A TO251AA
MOSFET N-CH 500V 3.3A I-PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 069612-IRFU420APBF | 2088-IRFU420APBF | IRFU420APBF-ND | IRFU420APBF | IRFU420APBF | 880-IRFU420APBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU420APBF | N-Channel 500V 3.3A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | MOSFET N-CH 500V 3.3A I-PAK |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 500 volts | 500 volts | ||||
| PD | 83000 milliwatts | 83000 milliwatts | 83000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; TO-251AA | TO-251-3 Short Leads, IPAK, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA |