Manufacturer: Vishay
Win Source Part Number: 017722-IRFU320PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-251AA
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 3.1A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.8 Ohm @ 1.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
N-Channel 400V 3.1A (Tc) 2.5W (Ta), 42W (Tc) Through Hole TO-251AA
MOSFET N-CH 400V 3.1A 1.8R TO-251AA Product overview: IRFU320PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 3.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU320PBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 400V 3.1A TO251AA
N CHANNEL MOSFET, 400V, 3.1A, IPAK; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:3.1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 017722-IRFU320PBF | IRFU320PBF-ND | 278-IRFU320PBF | IRFU320PBF | 63J7066 | IRFU320PBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU320PBF | Single FETs, MOSFETs | 400V 3.1A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel Mosfet, 400V, 3.1A, Ipak; Channel Type Vishay | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 400 volts | |||||
| PD | 2500 to 42000 milliwatts | 2500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |