Vishay Precision Group 400V 1.7A MOSFET Transistor IRFU310PBF

Description
MOSFET N-CH 400V 1.7A 3.6R TO-251AA Product overview: IRFU310PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU310PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 400V 1.7A 3.6R TO-251AA Product overview: IRFU310PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU310PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 1.7A MOSFET Transistor
278-IRFU310PBF
400V 1.7A MOSFET Transistor 278-IRFU310PBF
MOSFET N-CH 400V 1.7A 3.6R TO-251AA Product overview: IRFU310PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU310PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 1.7A 3.6R TO-251AA Product overview: IRFU310PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU310PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU310PBF - 017721-IRFU310PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU310PBF
017721-IRFU310PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU310PBF 017721-IRFU310PBF
Manufacturer: Vishay Win Source Part Number: 017721-IRFU310PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-251AA Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 1.7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 170pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.6 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 017721-IRFU310PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-251AA
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 1.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 170pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.6 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 2567320 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567320
MOSFETs 2567320
N channel Mosfet

N channel Mosfet

Supplier's Site
MOSFETs - 2567321P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567321P
MOSFETs 2567321P
N channel Mosfet

N channel Mosfet

Supplier's Site
MOSFETs - 2567321 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567321
MOSFETs 2567321
N channel Mosfet

N channel Mosfet

Supplier's Site
Single FETs, MOSFETs - IRFU310PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFU310PBF-ND
Single FETs, MOSFETs IRFU310PBF-ND
N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Through Hole TO-251AA

N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Through Hole TO-251AA

Buy Now Datasheet
Single FETs, MOSFETs - IRFU310PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFU310PBF
Single FETs, MOSFETs IRFU310PBF
MOSFET N-CH 400V 1.7A TO251AA

MOSFET N-CH 400V 1.7A TO251AA

Supplier's Site Datasheet
400V 1.7A 3.6Ω@10V,1A 25W 4V@250uA N Channel TO-251(I-PAK) MOSFETs ROHS - 17930-IRFU310PBF - Utmel Electronic Limited
Hong Kong, China
400V 1.7A 3.6Ω@10V,1A 25W 4V@250uA N Channel TO-251(I-PAK) MOSFETs ROHS
17930-IRFU310PBF
400V 1.7A 3.6Ω@10V,1A 25W 4V@250uA N Channel TO-251(I-PAK) MOSFETs ROHS 17930-IRFU310PBF
400V 1.7A 3.6Ω@10V,1A 25W 4V@250uA N Channel TO-251(I-PAK) MOSFETs ROHS

400V 1.7A 3.6Ω@10V,1A 25W 4V@250uA N Channel TO-251(I-PAK) MOSFETs ROHS

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFU310PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFU310PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFU310PBF
MOSFET N-CH 400V 1.7A TO251AA

MOSFET N-CH 400V 1.7A TO251AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 400V 1.7 Amp

MOSFET N-Chan 400V 1.7 Amp

Buy Now Datasheet
N Channel Mosfet, 400V, 1.7A, Ipak; Channel Type Vishay - 63J7065 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 400V, 1.7A, Ipak; Channel Type Vishay
63J7065
N Channel Mosfet, 400V, 1.7A, Ipak; Channel Type Vishay 63J7065
N CHANNEL MOSFET, 400V, 1.7A, IPAK; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:1.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 400V, 1.7A, IPAK; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:1.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 1.7 A, 400 V, 3.6 Ohm, 10 V, 4 V Rohs Compliant Vishay - 38K2670 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 1.7 A, 400 V, 3.6 Ohm, 10 V, 4 V Rohs Compliant Vishay
38K2670
Mosfet Transistor, N Channel, 1.7 A, 400 V, 3.6 Ohm, 10 V, 4 V Rohs Compliant Vishay 38K2670
MOSFET Transistor, N Channel, 1.7 A, 400 V, 3.6 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 1.7 A, 400 V, 3.6 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFU310PBF 017721-IRFU310PBF 2567320 IRFU310PBF-ND IRFU310PBF 17930-IRFU310PBF IRFU310PBF IRFU310PBF 63J7065 38K2670
Product Name 400V 1.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU310PBF MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs 400V 1.7A 3.6Ω@10V,1A 25W 4V@250uA N Channel TO-251(I-PAK) MOSFETs ROHS Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 400V, 1.7A, Ipak; Channel Type Vishay Mosfet Transistor, N Channel, 1.7 A, 400 V, 3.6 Ohm, 10 V, 4 V Rohs Compliant Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 2500 milliwatts 2500 to 25000 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 400 volts 400 volts
Unlock Full Specs
to access all available technical data