Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU1N60APBF IRFU1N60APBF

Description
Manufacturer: Vishay Win Source Part Number: 1040376-IRFU1N60APBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-251AA Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 1.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 229pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 7 Ohm @ 840mA, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1040376-IRFU1N60APBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-251AA Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 1.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 229pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 7 Ohm @ 840mA, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU1N60APBF - 1040376-IRFU1N60APBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU1N60APBF
1040376-IRFU1N60APBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU1N60APBF 1040376-IRFU1N60APBF
Manufacturer: Vishay Win Source Part Number: 1040376-IRFU1N60APBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-251AA Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 1.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 229pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 7 Ohm @ 840mA, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1040376-IRFU1N60APBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 36W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-251AA
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 1.4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 229pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 7 Ohm @ 840mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 1.4A 7 Ohm MOSFET Transistor
278-IRFU1N60APBF
N-Channel 600V 1.4A 7 Ohm MOSFET Transistor 278-IRFU1N60APBF
600V 1.4A N-Channel MOSFET TO-251 7 Ohm Product overview: IRFU1N60APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 1.4A, 7 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.4A, 7 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU1N60APBF can be used for catalog matching and distributor lookup.

600V 1.4A N-Channel MOSFET TO-251 7 Ohm Product overview: IRFU1N60APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 1.4A, 7 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.4A, 7 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU1N60APBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8120660 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8120660
MOSFETs 8120660
Trans MOSFET N-CH 600V 1.4A 3-Pin(3+Tab)

Trans MOSFET N-CH 600V 1.4A 3-Pin(3+Tab)

Supplier's Site
MOSFETs - 1451664 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1451664
MOSFETs 1451664
Trans MOSFET N-CH 600V 1.4A 3-Pin(3+Tab)

Trans MOSFET N-CH 600V 1.4A 3-Pin(3+Tab)

Supplier's Site
Single FETs, MOSFETs - 742-IRFU1N60APBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFU1N60APBF-ND
Single FETs, MOSFETs 742-IRFU1N60APBF-ND
N-Channel 600V 1.4A (Tc) 36W (Tc) Through Hole TO-251AA

N-Channel 600V 1.4A (Tc) 36W (Tc) Through Hole TO-251AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFU1N60APBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFU1N60APBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFU1N60APBF
MOSFET N-CH 600V 1.4A TO251AA

MOSFET N-CH 600V 1.4A TO251AA

Supplier's Site
Mosfet, N-Ch, 600V, 1.4A, To-251 Rohs Compliant Vishay - 56AJ9905 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 1.4A, To-251 Rohs Compliant Vishay
56AJ9905
Mosfet, N-Ch, 600V, 1.4A, To-251 Rohs Compliant Vishay 56AJ9905
MOSFET, N-CH, 600V, 1.4A, TO-251 ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 1.4A, TO-251 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 600V HEXFET MOSFET I-PAK

MOSFET N-CH 600V HEXFET MOSFET I-PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRFU1N60APBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFU1N60APBF
Single FETs, MOSFETs IRFU1N60APBF
MOSFET N-CH 600V 1.4A TO251AA

MOSFET N-CH 600V 1.4A TO251AA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1040376-IRFU1N60APBF 278-IRFU1N60APBF 8120660 742-IRFU1N60APBF-ND IRFU1N60APBF 56AJ9905 IRFU1N60APBF IRFU1N60APBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU1N60APBF N-Channel 600V 1.4A 7 Ohm MOSFET Transistor MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 1.4A, To-251 Rohs Compliant Vishay MOSFET Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts
PD 36000 milliwatts 36000 milliwatts 36000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-251AA Ipak (to-251) TO-251-3 Short Leads, IPAK, TO-251AA Through Hole TO-3 TO-251-3 Short Leads, IPak, TO-251AA
Unlock Full Specs
to access all available technical data