Manufacturer: Vishay
Win Source Part Number: 133913-IRFU024PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-251AA
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 640pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 8.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
N-Channel MOSFET, 60V, 14A, 100mR, TO-251 Product overview: IRFU024PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU024PBF can be used for catalog matching and distributor lookup.
N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Through Hole TO-251AA
N CHANNEL MOSFET, 60V, 14A, IPAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
MOSFET N-CH 60V 14A TO251AA
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2567319P | 133913-IRFU024PBF | 278-IRFU024PBF | IRFU024PBF-ND | 19K8188 | IRFU024PBF |
| Product Name | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU024PBF | N-Channel 60V 14A MOSFET Transistor | Single FETs, MOSFETs | N Channel Mosfet, 60V, 14A, Ipak; Channel Type Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | IPAK | SOT3; TO-251AA | TO-251-3 Short Leads, IPAK, TO-251AA | TO-3 | TO-251-3 Short Leads, IPak, TO-251AA | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 60 volts | |||||
| PD | 2500 to 42000 milliwatts | 2500 milliwatts |