Vishay Precision Group Single FETs, MOSFETs IRFU014PBF

Description
N-Channel 60V 7.7A (Tc) 2.5W (Ta), 25W (Tc) Through Hole TO-251AA
Request a Quote Datasheet
Description
N-Channel 60V 7.7A (Tc) 2.5W (Ta), 25W (Tc) Through Hole TO-251AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFU014PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFU014PBF-ND
Single FETs, MOSFETs IRFU014PBF-ND
N-Channel 60V 7.7A (Tc) 2.5W (Ta), 25W (Tc) Through Hole TO-251AA

N-Channel 60V 7.7A (Tc) 2.5W (Ta), 25W (Tc) Through Hole TO-251AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU014PBF - 017720-IRFU014PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU014PBF
017720-IRFU014PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU014PBF 017720-IRFU014PBF
Manufacturer: Vishay Win Source Part Number: 017720-IRFU014PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-251AA Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 7.7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 4.6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 017720-IRFU014PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-251AA
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 7.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 4.6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 2567317P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567317P
MOSFETs 2567317P
N channel Mosfet

N channel Mosfet

Supplier's Site
MOSFETs - 2567317 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567317
MOSFETs 2567317
N channel Mosfet

N channel Mosfet

Supplier's Site
MOSFETs - 2567316 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567316
MOSFETs 2567316
N channel Mosfet

N channel Mosfet

Supplier's Site
Singapore, Singapore
N-Channel 60V 7.7A MOSFET Transistor
278-IRFU014PBF
N-Channel 60V 7.7A MOSFET Transistor 278-IRFU014PBF
N-Channel MOSFET, 60V, 7.7A, 200mR, TO-251 Product overview: IRFU014PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU014PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 7.7A, 200mR, TO-251 Product overview: IRFU014PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU014PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Chan 60V 7.7 Amp

MOSFET N-Chan 60V 7.7 Amp

Buy Now Datasheet
Mosfet Transistor, N Channel, 8.4 A, 60 V, 200 Mohm, 10 V, 4 V Rohs Compliant Vishay - 38K2651 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 8.4 A, 60 V, 200 Mohm, 10 V, 4 V Rohs Compliant Vishay
38K2651
Mosfet Transistor, N Channel, 8.4 A, 60 V, 200 Mohm, 10 V, 4 V Rohs Compliant Vishay 38K2651
MOSFET Transistor, N Channel, 8.4 A, 60 V, 200 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 8.4 A, 60 V, 200 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFU014PBF-ND 017720-IRFU014PBF 2567317P 278-IRFU014PBF IRFU014PBF 38K2651
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU014PBF MOSFETs N-Channel 60V 7.7A MOSFET Transistor MOSFET Mosfet Transistor, N Channel, 8.4 A, 60 V, 200 Mohm, 10 V, 4 V Rohs Compliant Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; TO-251AA IPAK TO-3
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data