Vishay Intertechnology, Inc. N-Channel 500V 11A MOSFET Transistor IRFSL11N50APBF

Description
500V 11A N-Channel MOSFET, 550mR Rds On, TO-262 Product overview: IRFSL11N50APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFSL11N50APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V 11A N-Channel MOSFET, 550mR Rds On, TO-262 Product overview: IRFSL11N50APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFSL11N50APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V 11A MOSFET Transistor
2088-IRFSL11N50APBF
N-Channel 500V 11A MOSFET Transistor 2088-IRFSL11N50APBF
500V 11A N-Channel MOSFET, 550mR Rds On, TO-262 Product overview: IRFSL11N50APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFSL11N50APBF can be used for catalog matching and distributor lookup.

500V 11A N-Channel MOSFET, 550mR Rds On, TO-262 Product overview: IRFSL11N50APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFSL11N50APBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL11N50APBF - 1047177-IRFSL11N50APBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL11N50APBF
1047177-IRFSL11N50APBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL11N50APBF 1047177-IRFSL11N50APBF
Manufacturer: Vishay Win Source Part Number: 1047177-IRFSL11N50AP BF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-262-3 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 51nC @ 10V Max Input Capacitance: 1426pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 550 mOhm @ 6.6A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1047177-IRFSL11N50APBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-262-3
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 51nC @ 10V
Max Input Capacitance: 1426pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 550 mOhm @ 6.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFSL11N50APBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFSL11N50APBF-ND
Single FETs, MOSFETs IRFSL11N50APBF-ND
N-Channel 500V 11A (Tc) 190W (Tc) Through Hole TO-262-3

N-Channel 500V 11A (Tc) 190W (Tc) Through Hole TO-262-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET TO-26

MOSFET N-CH 500V HEXFET MOSFET TO-26

Buy Now Datasheet
Single FETs, MOSFETs - IRFSL11N50APBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFSL11N50APBF
Single FETs, MOSFETs IRFSL11N50APBF
MOSFET N-CH 500V 11A TO262-3

MOSFET N-CH 500V 11A TO262-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFSL11N50APBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFSL11N50APBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFSL11N50APBF
MOSFET N-CH 500V 11A TO262-3

MOSFET N-CH 500V 11A TO262-3

Supplier's Site
MOSFET N-CH 500V 11A TO-262 - 880-IRFSL11N50APBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 11A TO-262
880-IRFSL11N50APBF
MOSFET N-CH 500V 11A TO-262 880-IRFSL11N50APBF
MOSFET N-CH 500V 11A TO-262

MOSFET N-CH 500V 11A TO-262

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IRFSL11N50APBF 1047177-IRFSL11N50APBF IRFSL11N50APBF-ND IRFSL11N50APBF IRFSL11N50APBF IRFSL11N50APBF 880-IRFSL11N50APBF
Product Name N-Channel 500V 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL11N50APBF Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 500V 11A TO-262
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 190000 milliwatts 190000 milliwatts 190000 milliwatts 190000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 500 volts 500 volts 500 volts
Package Type SOT3; TO-262-3 TO-262-3 Long Leads, I2PAK, TO-262AA TO-262-3 Long Leads, I²Pak, TO-262AA TO-262-3 Long Leads, I2PAK, TO-262AA
Unlock Full Specs
to access all available technical data