Vishay Precision Group N-Channel SMD 600V 9.2A MOSFET Transistor IRFS9N60ATRLPBF

Description
600V N-Channel MOSFET, 9.2A, 750mR, D2PAK, Surface Mount Product overview: IRFS9N60ATRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 600V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 600V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS9N60ATRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V N-Channel MOSFET, 9.2A, 750mR, D2PAK, Surface Mount Product overview: IRFS9N60ATRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 600V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 600V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS9N60ATRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel SMD 600V 9.2A MOSFET Transistor
278-IRFS9N60ATRLPBF
N-Channel SMD 600V 9.2A MOSFET Transistor 278-IRFS9N60ATRLPBF
600V N-Channel MOSFET, 9.2A, 750mR, D2PAK, Surface Mount Product overview: IRFS9N60ATRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 600V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 600V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS9N60ATRLPBF can be used for catalog matching and distributor lookup.

600V N-Channel MOSFET, 9.2A, 750mR, D2PAK, Surface Mount Product overview: IRFS9N60ATRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 600V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 600V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS9N60ATRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFS9N60ATRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS9N60ATRLPBFDKR-ND
Single FETs, MOSFETs IRFS9N60ATRLPBFDKR-ND
N-Channel 600V 9.2A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 9.2A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRFS9N60ATRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS9N60ATRLPBFTR-ND
Single FETs, MOSFETs IRFS9N60ATRLPBFTR-ND
N-Channel 600V 9.2A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 9.2A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRFS9N60ATRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS9N60ATRLPBFCT-ND
Single FETs, MOSFETs IRFS9N60ATRLPBFCT-ND
N-Channel 600V 9.2A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 9.2A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS9N60ATRLPBF - 105902-IRFS9N60ATRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS9N60ATRLPBF
105902-IRFS9N60ATRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS9N60ATRLPBF 105902-IRFS9N60ATRLPBF
Manufacturer: Vishay Win Source Part Number: 105902-IRFS9N60ATRLP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 9.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 49nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 750 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 105902-IRFS9N60ATRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 170W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 9.2A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 49nC @ 10V
Max Input Capacitance: 1400pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 750 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, N Channel, 600V, 9.2A, To-263-3; Channel Type Vishay - 05W6866 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 9.2A, To-263-3; Channel Type Vishay
05W6866
Mosfet, N Channel, 600V, 9.2A, To-263-3; Channel Type Vishay 05W6866
MOSFET, N CHANNEL, 600V, 9.2A, TO-263-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:9.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 9.2A, TO-263-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:9.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 600V, 9.2A, D2Pak, Full Reel; Channel Type Vishay - 31K2074 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 600V, 9.2A, D2Pak, Full Reel; Channel Type Vishay
31K2074
N Channel Mosfet, 600V, 9.2A, D2Pak, Full Reel; Channel Type Vishay 31K2074
N CHANNEL MOSFET, 600V, 9.2A, D2PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:9.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:170W RoHS Compliant: Yes

N CHANNEL MOSFET, 600V, 9.2A, D2PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:9.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:170W RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFS9N60ATRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFS9N60ATRLPBF
Single FETs, MOSFETs IRFS9N60ATRLPBF
MOSFET N-CH 600V 9.2A D2PAK

MOSFET N-CH 600V 9.2A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS9N60ATRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS9N60ATRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS9N60ATRLPBF
MOSFET N-CH 600V 9.2A D2PAK

MOSFET N-CH 600V 9.2A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFS9N60ATRLPBF IRFS9N60ATRLPBFDKR-ND 105902-IRFS9N60ATRLPBF 05W6866 31K2074 IRFS9N60ATRLPBF IRFS9N60ATRLPBF
Product Name N-Channel SMD 600V 9.2A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS9N60ATRLPBF Mosfet, N Channel, 600V, 9.2A, To-263-3; Channel Type Vishay N Channel Mosfet, 600V, 9.2A, D2Pak, Full Reel; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 170000 milliwatts 170000 milliwatts 170000 milliwatts 170000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-3; TO-263 TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Automotive 75V 140A MOSFET Transistor - 278-AUIRF3808 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details