Vishay Precision Group MOSFETs IRFS9N60APBF

Description
MOSFET N-Channel 600V 9.2A D2PAK
Request a Quote Datasheet
Description
MOSFET N-Channel 600V 9.2A D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 5429995 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429995
MOSFETs 5429995
MOSFET N-Channel 600V 9.2A D2PAK

MOSFET N-Channel 600V 9.2A D2PAK

Supplier's Site
MOSFETs - 5429995P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429995P
MOSFETs 5429995P
MOSFET N-Channel 600V 9.2A D2PAK

MOSFET N-Channel 600V 9.2A D2PAK

Supplier's Site
MOSFETs - 1780850 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780850
MOSFETs 1780850
MOSFET N-Channel 600V 9.2A D2PAK

MOSFET N-Channel 600V 9.2A D2PAK

Supplier's Site
Singapore, Singapore
N-Channel 600V 9.2A MOSFET Transistor
278-IRFS9N60APBF
N-Channel 600V 9.2A MOSFET Transistor 278-IRFS9N60APBF
600V N-Channel MOSFET, 9.2A, 750mR, D2PAK Product overview: IRFS9N60APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS9N60APBF can be used for catalog matching and distributor lookup.

600V N-Channel MOSFET, 9.2A, 750mR, D2PAK Product overview: IRFS9N60APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS9N60APBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFS9N60APBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS9N60APBF-ND
Single FETs, MOSFETs IRFS9N60APBF-ND
N-Channel 600V 9.2A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 9.2A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS9N60APBF - 069596-IRFS9N60APBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS9N60APBF
069596-IRFS9N60APBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS9N60APBF 069596-IRFS9N60APBF
Manufacturer: Vishay Win Source Part Number: 069596-IRFS9N60APBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 9.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 49nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 750 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 069596-IRFS9N60APBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 170W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 9.2A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 49nC @ 10V
Max Input Capacitance: 1400pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 750 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N-Ch, 600V, 9.2A, To-263 Rohs Compliant Vishay - 56AJ9904 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 9.2A, To-263 Rohs Compliant Vishay
56AJ9904
Mosfet, N-Ch, 600V, 9.2A, To-263 Rohs Compliant Vishay 56AJ9904
MOSFET, N-CH, 600V, 9.2A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 9.2A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
N Channel Mosfet, 600V, 9.2A D2-Pak; Channel Type Vishay - 63J7040 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 600V, 9.2A D2-Pak; Channel Type Vishay
63J7040
N Channel Mosfet, 600V, 9.2A D2-Pak; Channel Type Vishay 63J7040
N CHANNEL MOSFET, 600V, 9.2A D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:9.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 600V, 9.2A D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:9.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IRFS9N60APBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFS9N60APBF
Single FETs, MOSFETs IRFS9N60APBF
MOSFET N-CH 600V 9.2A D2PAK

MOSFET N-CH 600V 9.2A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 600V HEXFET MOSFET D2-PA

MOSFET N-CH 600V HEXFET MOSFET D2-PA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS9N60APBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS9N60APBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS9N60APBF
MOSFET N-CH 600V 9.2A D2PAK

MOSFET N-CH 600V 9.2A D2PAK

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 5429995 5429995P 278-IRFS9N60APBF IRFS9N60APBF-ND 069596-IRFS9N60APBF 56AJ9904 63J7040 IRFS9N60APBF IRFS9N60APBF IRFS9N60APBF
Product Name MOSFETs MOSFETs N-Channel 600V 9.2A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS9N60APBF Mosfet, N-Ch, 600V, 9.2A, To-263 Rohs Compliant Vishay N Channel Mosfet, 600V, 9.2A D2-Pak; Channel Type Vishay Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-263; D2pak (to-263) TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-3; TO-263 TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Number of units in IC 1
PD 170000 milliwatts 170000 milliwatts 170000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details