Win Source Part Number: 1003568-IRFS11N50ATR
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 11A (Tc)
Rds On (Max) @ Id, Vgs: 520mOhm @ 6.6A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 170W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB
Gate Charge (Qg) (Max) @ Vgs: 52 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1423 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: IRFS11N50ATRLPTR,IRF
Base Product Number: IRFS11
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: RoHS non-compliant
N-Channel 500V 11A (Tc) 170W (Tc) Surface Mount TO-263AB
N-Channel 500V 11A (Tc) 170W (Tc) Surface Mount TO-263AB
N-Channel 500V 11A (Tc) 170W (Tc) Surface Mount TO-263AB
MOSFET N-CH 500V 11A TO263AB Product overview: IRFS11N50ATRLP from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS11N50ATRLP can be used for catalog matching and distributor lookup.
MOSFET N-CH 500V 11A TO263AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1003568-IRFS11N50ATRLP | IRFS11N50ATRLPTR-ND | 278-IRFS11N50ATRLP | IRFS11N50ATRLP |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 500V 11A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |