N-Channel 600V 2A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
MOSFET N-CH 600V 2A DPAK
MOSFET N-CH 600V HEXFET MOSFET D-PAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFRC20TRRPBFTR-ND | IRFRC20TRRPBF | IRFRC20TRRPBF |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |