Vishay Precision Group N-Channel 600V 2A DPAK MOSFET Transistor IRFRC20TRPBF

Description
600V N-Channel MOSFET, 2A ID, 4.4R Rds On, DPAK Product overview: IRFRC20TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 2A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFRC20TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V N-Channel MOSFET, 2A ID, 4.4R Rds On, DPAK Product overview: IRFRC20TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 2A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFRC20TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 2A DPAK MOSFET Transistor
278-IRFRC20TRPBF
N-Channel 600V 2A DPAK MOSFET Transistor 278-IRFRC20TRPBF
600V N-Channel MOSFET, 2A ID, 4.4R Rds On, DPAK Product overview: IRFRC20TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 2A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFRC20TRPBF can be used for catalog matching and distributor lookup.

600V N-Channel MOSFET, 2A ID, 4.4R Rds On, DPAK Product overview: IRFRC20TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 2A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFRC20TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFRC20TRPBF - 104115-IRFRC20TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFRC20TRPBF
104115-IRFRC20TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFRC20TRPBF 104115-IRFRC20TRPBF
Manufacturer: Vishay Win Source Part Number: 104115-IRFRC20TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.4 Ohm @ 1.2A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 104115-IRFRC20TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.4 Ohm @ 1.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFRC20PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFRC20PBFTR-ND
Single FETs, MOSFETs IRFRC20PBFTR-ND
N-Channel 600V 2A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 600V 2A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFRC20PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFRC20PBFCT-ND
Single FETs, MOSFETs IRFRC20PBFCT-ND
N-Channel 600V 2A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 600V 2A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFRC20PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFRC20PBFDKR-ND
Single FETs, MOSFETs IRFRC20PBFDKR-ND
N-Channel 600V 2A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 600V 2A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
N Channel Mosfet, 600V, 2A, D-Pak, Full Reel; Channel Type Vishay - 31K1956 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 600V, 2A, D-Pak, Full Reel; Channel Type Vishay
31K1956
N Channel Mosfet, 600V, 2A, D-Pak, Full Reel; Channel Type Vishay 31K1956
N CHANNEL MOSFET, 600V, 2A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 600V, 2A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 600V, 2A, To-252-3; Channel Type Vishay - 05W6849 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 2A, To-252-3; Channel Type Vishay
05W6849
Mosfet, N Channel, 600V, 2A, To-252-3; Channel Type Vishay 05W6849
MOSFET, N CHANNEL, 600V, 2A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 2A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Ch, 600V, 4.4Ohm, 2A, To-252 Vishay - 51AK5968 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 600V, 4.4Ohm, 2A, To-252 Vishay
51AK5968
Mosfet, N Ch, 600V, 4.4Ohm, 2A, To-252 Vishay 51AK5968
MOSFET, N CH, 600V, 4.4OHM, 2A, TO-252

MOSFET, N CH, 600V, 4.4OHM, 2A, TO-252

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFRC20TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFRC20TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFRC20TRPBF
MOSFET N-CH 600V 2A DPAK

MOSFET N-CH 600V 2A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 600V HEXFET MOSFET D-PAK

MOSFET N-CH 600V HEXFET MOSFET D-PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRFRC20TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFRC20TRPBF
Single FETs, MOSFETs IRFRC20TRPBF
MOSFET N-CH 600V 2A DPAK

MOSFET N-CH 600V 2A DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFRC20TRPBF 104115-IRFRC20TRPBF IRFRC20PBFTR-ND 31K1956 51AK5968 IRFRC20TRPBF IRFRC20TRPBF IRFRC20TRPBF
Product Name N-Channel 600V 2A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFRC20TRPBF Single FETs, MOSFETs N Channel Mosfet, 600V, 2A, D-Pak, Full Reel; Channel Type Vishay Mosfet, N Ch, 600V, 4.4Ohm, 2A, To-252 Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 42000 milliwatts 2500 to 42000 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data