Vishay Precision Group Single FETs, MOSFETs IRFRC20TRPBF-BE3

Description
N-Channel 600V 2A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 600V 2A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRFRC20TRPBF-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFRC20TRPBF-BE3TR-ND
Single FETs, MOSFETs 742-IRFRC20TRPBF-BE3TR-ND
N-Channel 600V 2A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

N-Channel 600V 2A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFRC20TRPBF-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFRC20TRPBF-BE3DKR-ND
Single FETs, MOSFETs 742-IRFRC20TRPBF-BE3DKR-ND
N-Channel 600V 2A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

N-Channel 600V 2A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFRC20TRPBF-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFRC20TRPBF-BE3CT-ND
Single FETs, MOSFETs 742-IRFRC20TRPBF-BE3CT-ND
N-Channel 600V 2A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

N-Channel 600V 2A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Mosfet, N-Ch, 600V, 2A, To-252; Channel Type Vishay - 78AH6363 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 2A, To-252; Channel Type Vishay
78AH6363
Mosfet, N-Ch, 600V, 2A, To-252; Channel Type Vishay 78AH6363
MOSFET, N-CH, 600V, 2A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Qualification:-RoHS Compliant: Yes

MOSFET, N-CH, 600V, 2A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 2A, To-252; Channel Type Vishay - 80AH8949 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 2A, To-252; Channel Type Vishay
80AH8949
Mosfet, N-Ch, 600V, 2A, To-252; Channel Type Vishay 80AH8949
MOSFET, N-CH, 600V, 2A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Qualification:-RoHS Compliant: Yes

MOSFET, N-CH, 600V, 2A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFRC20TRPBF-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFRC20TRPBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFRC20TRPBF-BE3
MOSFET N-CH 600V 2A DPAK

MOSFET N-CH 600V 2A DPAK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-IRFRC20TRPBF-BE3TR-ND 78AH6363 IRFRC20TRPBF-BE3
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 600V, 2A, To-252; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
 - AIGW40N65H5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO247-3
Packing Method Tube; Tube
View Details
6 suppliers