Vishay Precision Group Single FETs, MOSFETs IRFR9310TRPBF

Description
P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR9310TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9310TRPBFDKR-ND
Single FETs, MOSFETs IRFR9310TRPBFDKR-ND
P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount D-Pak

P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9310TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9310TRPBFTR-ND
Single FETs, MOSFETs IRFR9310TRPBFTR-ND
P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount D-Pak

P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9310TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9310TRPBFCT-ND
Single FETs, MOSFETs IRFR9310TRPBFCT-ND
P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount D-Pak

P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD 400V 1.8A MOSFET Transistor
278-IRFR9310TRPBF
P-Channel SMD 400V 1.8A MOSFET Transistor 278-IRFR9310TRPBF
P-Channel MOSFET, 400V, 1.8A, 7R, DPAK, Surface Mount Product overview: IRFR9310TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 400V, 1.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 400V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9310TRPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 400V, 1.8A, 7R, DPAK, Surface Mount Product overview: IRFR9310TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 400V, 1.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 400V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9310TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9310TRPBF - 017704-IRFR9310TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9310TRPBF
017704-IRFR9310TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9310TRPBF 017704-IRFR9310TRPBF
Manufacturer: Vishay Win Source Part Number: 017704-IRFR9310TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 1.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 270pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 Ohm @ 1.1A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017704-IRFR9310TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 1.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 270pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 Ohm @ 1.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9310TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR9310TRPBF
Single FETs, MOSFETs IRFR9310TRPBF
MOSFET P-CH 400V 1.8A DPAK

MOSFET P-CH 400V 1.8A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR9310TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR9310TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR9310TRPBF
MOSFET P-CH 400V 1.8A DPAK

MOSFET P-CH 400V 1.8A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Chan 400V 1.8 Amp

MOSFET P-Chan 400V 1.8 Amp

Buy Now Datasheet
TO-252 MOSFETs ROHS - 17930-IRFR9310TRPBF - Utmel Electronic Limited
Hong Kong, China
TO-252 MOSFETs ROHS
17930-IRFR9310TRPBF
TO-252 MOSFETs ROHS 17930-IRFR9310TRPBF
TO-252 MOSFETs ROHS

TO-252 MOSFETs ROHS

Supplier's Site
Mosfet, P Channel, -400V, -1.8A, To-252-3; Transistor Polarity Vishay - 05W6865 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -400V, -1.8A, To-252-3; Transistor Polarity Vishay
05W6865
Mosfet, P Channel, -400V, -1.8A, To-252-3; Transistor Polarity Vishay 05W6865
MOSFET, P CHANNEL, -400V, -1.8A, TO-252-3; Transistor Polarity:P Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:1.8A; On Resistance Rds(on):7ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, P CHANNEL, -400V, -1.8A, TO-252-3; Transistor Polarity:P Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:1.8A; On Resistance Rds(on):7ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -400V, 1.8A D-Pak, Full Reel; Channel Type Vishay - 31K2034 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -400V, 1.8A D-Pak, Full Reel; Channel Type Vishay
31K2034
P Channel Mosfet, -400V, 1.8A D-Pak, Full Reel; Channel Type Vishay 31K2034
P CHANNEL MOSFET, -400V, 1.8A D-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:1.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:50W RoHS Compliant: Yes

P CHANNEL MOSFET, -400V, 1.8A D-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:1.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:50W RoHS Compliant: Yes

Supplier's Site
Mosfet, P-Ch, 400V, 1.8A, To-252 Rohs Compliant Vishay - 56AJ9903 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 400V, 1.8A, To-252 Rohs Compliant Vishay
56AJ9903
Mosfet, P-Ch, 400V, 1.8A, To-252 Rohs Compliant Vishay 56AJ9903
MOSFET, P-CH, 400V, 1.8A, TO-252 ROHS COMPLIANT: YES

MOSFET, P-CH, 400V, 1.8A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFR9310TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFR9310TRPBF
400V 1.8A 7Ω@1.1A,10V 50W 4V@250uA P Channel TO-252-2 MOSFETs ROHS

400V 1.8A 7Ω@1.1A,10V 50W 4V@250uA P Channel TO-252-2 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFR9310TRPBFDKR-ND 278-IRFR9310TRPBF 017704-IRFR9310TRPBF IRFR9310TRPBF IRFR9310TRPBF IRFR9310TRPBF 17930-IRFR9310TRPBF 05W6865 31K2034 56AJ9903 IRFR9310TRPBF
Product Name Single FETs, MOSFETs P-Channel SMD 400V 1.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9310TRPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET TO-252 MOSFETs ROHS Mosfet, P Channel, -400V, -1.8A, To-252-3; Transistor Polarity Vishay P Channel Mosfet, -400V, 1.8A D-Pak, Full Reel; Channel Type Vishay Mosfet, P-Ch, 400V, 1.8A, To-252 Rohs Compliant Vishay Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3 TO-3 TO-252 (DPAK)
PD 50000 milliwatts 50000 milliwatts 50000 milliwatts 50000 milliwatts 50000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data