Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFR9310TRLPBF

Description
P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR9310TRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9310TRLPBFTR-ND
Single FETs, MOSFETs IRFR9310TRLPBFTR-ND
P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount D-Pak

P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9310TRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9310TRLPBFCT-ND
Single FETs, MOSFETs IRFR9310TRLPBFCT-ND
P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount D-Pak

P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9310TRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9310TRLPBFDKR-ND
Single FETs, MOSFETs IRFR9310TRLPBFDKR-ND
P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount D-Pak

P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
P-Channel 400V 1.8A TO-252 MOSFET Transistor
278-IRFR9310TRLPBF
P-Channel 400V 1.8A TO-252 MOSFET Transistor 278-IRFR9310TRLPBF
P-Channel MOSFET, 400V, 1.8A, 7R, TO-252 Product overview: IRFR9310TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 400V, 1.8A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 1.8A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9310TRLPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 400V, 1.8A, 7R, TO-252 Product overview: IRFR9310TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 400V, 1.8A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 1.8A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9310TRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9310TRLPBF - 205393-IRFR9310TRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9310TRLPBF
205393-IRFR9310TRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9310TRLPBF 205393-IRFR9310TRLPBF
Manufacturer: Vishay Win Source Part Number: 205393-IRFR9310TRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 1.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 270pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 Ohm @ 1.1A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 205393-IRFR9310TRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 1.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 270pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 Ohm @ 1.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR9310TRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR9310TRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR9310TRLPBF
MOSFET P-CH 400V 1.8A DPAK

MOSFET P-CH 400V 1.8A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Chan 400V 1.8 Amp

MOSFET P-Chan 400V 1.8 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFR9310TRLPBFTR-ND 278-IRFR9310TRLPBF 205393-IRFR9310TRLPBF IRFR9310TRLPBF IRFR9310TRLPBF
Product Name Single FETs, MOSFETs P-Channel 400V 1.8A TO-252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9310TRLPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 50000 milliwatts 50000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
MOSFETs - 2580630 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
9 suppliers