Vishay Precision Group Single FETs, MOSFETs IRFR9310TRLPBF-BE3

Description
P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRFR9310TRLPBF-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR9310TRLPBF-BE3TR-ND
Single FETs, MOSFETs 742-IRFR9310TRLPBF-BE3TR-ND
P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount TO-252AA

P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFR9310TRLPBF-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR9310TRLPBF-BE3DKR-ND
Single FETs, MOSFETs 742-IRFR9310TRLPBF-BE3DKR-ND
P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount TO-252AA

P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFR9310TRLPBF-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR9310TRLPBF-BE3CT-ND
Single FETs, MOSFETs 742-IRFR9310TRLPBF-BE3CT-ND
P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount TO-252AA

P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR9310TRLPBF-BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR9310TRLPBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR9310TRLPBF-BE3
MOSFET P-CH 400V 1.8A DPAK

MOSFET P-CH 400V 1.8A DPAK

Supplier's Site
Mosfet, P-Ch, 400V, 1.8A, To-252; Channel Type Vishay - 78AH6373 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 400V, 1.8A, To-252; Channel Type Vishay
78AH6373
Mosfet, P-Ch, 400V, 1.8A, To-252; Channel Type Vishay 78AH6373
MOSFET, P-CH, 400V, 1.8A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:1.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, 400V, 1.8A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:1.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-IRFR9310TRLPBF-BE3TR-ND IRFR9310TRLPBF-BE3 78AH6373
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 400V, 1.8A, To-252; Channel Type Vishay
Polarity P-Channel
Unlock Full Specs
to access all available technical data