Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFR9220TRRPBF

Description
MOSFET P-CH 200V 3.6A DPAK
Request a Quote Datasheet
Description
MOSFET P-CH 200V 3.6A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRFR9220TRRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR9220TRRPBFDKR-ND
Single FETs, MOSFETs 742-IRFR9220TRRPBFDKR-ND
MOSFET P-CH 200V 3.6A DPAK

MOSFET P-CH 200V 3.6A DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFR9220TRRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR9220TRRPBFTR-ND
Single FETs, MOSFETs 742-IRFR9220TRRPBFTR-ND
P-Channel 200V 3.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

P-Channel 200V 3.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFR9220TRRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR9220TRRPBFCT-ND
Single FETs, MOSFETs 742-IRFR9220TRRPBFCT-ND
MOSFET P-CH 200V 3.6A DPAK

MOSFET P-CH 200V 3.6A DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9220TRRPBF - 1047108-IRFR9220TRRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9220TRRPBF
1047108-IRFR9220TRRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9220TRRPBF 1047108-IRFR9220TRRPBF
Manufacturer: Vishay Win Source Part Number: 1047108-IRFR9220TRRP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 3.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 340pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.2A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1047108-IRFR9220TRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 3.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 340pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
P-Channel 200V 3.6A TO-252 MOSFET Transistor
278-IRFR9220TRRPBF
P-Channel 200V 3.6A TO-252 MOSFET Transistor 278-IRFR9220TRRPBF
P-Channel MOSFET, 200V, 3.6A, 1.5R, TO-252 Product overview: IRFR9220TRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 3.6A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.6A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9220TRRPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 200V, 3.6A, 1.5R, TO-252 Product overview: IRFR9220TRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 3.6A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.6A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9220TRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-CH -200V HEXFET MOSFET D-PAK

MOSFET P-CH -200V HEXFET MOSFET D-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR9220TRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR9220TRRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR9220TRRPBF
MOSFET P-CH 200V 3.6A DPAK

MOSFET P-CH 200V 3.6A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-IRFR9220TRRPBFDKR-ND 1047108-IRFR9220TRRPBF 278-IRFR9220TRRPBF IRFR9220TRRPBF IRFR9220TRRPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9220TRRPBF P-Channel 200V 3.6A TO-252 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 200 volts
Unlock Full Specs
to access all available technical data