Vishay Precision Group P-Channel SMD -200V 3.6A MOSFET Transistor IRFR9220TRPBF

Description
P-Channel MOSFET, -200V, 3.6A, 1.5R, DPAK, Surface Mount Product overview: IRFR9220TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -200V, 3.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -200V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9220TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, -200V, 3.6A, 1.5R, DPAK, Surface Mount Product overview: IRFR9220TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -200V, 3.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -200V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9220TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel SMD -200V 3.6A MOSFET Transistor
278-IRFR9220TRPBF
P-Channel SMD -200V 3.6A MOSFET Transistor 278-IRFR9220TRPBF
P-Channel MOSFET, -200V, 3.6A, 1.5R, DPAK, Surface Mount Product overview: IRFR9220TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -200V, 3.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -200V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9220TRPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, -200V, 3.6A, 1.5R, DPAK, Surface Mount Product overview: IRFR9220TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -200V, 3.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -200V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9220TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR9220PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9220PBFDKR-ND
Single FETs, MOSFETs IRFR9220PBFDKR-ND
P-Channel 200V 3.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

P-Channel 200V 3.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9220PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9220PBFTR-ND
Single FETs, MOSFETs IRFR9220PBFTR-ND
P-Channel 200V 3.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

P-Channel 200V 3.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9220PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9220PBFCT-ND
Single FETs, MOSFETs IRFR9220PBFCT-ND
P-Channel 200V 3.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

P-Channel 200V 3.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9220TRPBF - 016473-IRFR9220TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9220TRPBF
016473-IRFR9220TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9220TRPBF 016473-IRFR9220TRPBF
Manufacturer: Vishay Win Source Part Number: 016473-IRFR9220TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 3.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 340pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.2A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 016473-IRFR9220TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 3.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 340pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.2A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 8120654 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8120654
MOSFETs 8120654
Trans MOSFET P-CH 200V 3.6A 3-Pin(2+Tab)

Trans MOSFET P-CH 200V 3.6A 3-Pin(2+Tab)

Supplier's Site
MOSFETs - 8120654P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8120654P
MOSFETs 8120654P
Trans MOSFET P-CH 200V 3.6A 3-Pin(2+Tab)

Trans MOSFET P-CH 200V 3.6A 3-Pin(2+Tab)

Supplier's Site
MOSFETs - 1777563 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1777563
MOSFETs 1777563
Trans MOSFET P-CH 200V 3.6A 3-Pin(2+Tab)

Trans MOSFET P-CH 200V 3.6A 3-Pin(2+Tab)

Supplier's Site
Mosfet, P Channel, -200V, -3.6A, To-252-3; Channel Type Vishay - 05W6864 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -200V, -3.6A, To-252-3; Channel Type Vishay
05W6864
Mosfet, P Channel, -200V, -3.6A, To-252-3; Channel Type Vishay 05W6864
MOSFET, P CHANNEL, -200V, -3.6A, TO-252-3; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, P CHANNEL, -200V, -3.6A, TO-252-3; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -200V, 3.6A D-Pak, Full Reel; Channel Type Vishay - 63J7017 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -200V, 3.6A D-Pak, Full Reel; Channel Type Vishay
63J7017
P Channel Mosfet, -200V, 3.6A D-Pak, Full Reel; Channel Type Vishay 63J7017
P CHANNEL MOSFET, -200V, 3.6A D-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes

P CHANNEL MOSFET, -200V, 3.6A D-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR9220TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR9220TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR9220TRPBF
MOSFET P-CH 200V 3.6A DPAK

MOSFET P-CH 200V 3.6A DPAK

Supplier's Site
Single FETs, MOSFETs - IRFR9220TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR9220TRPBF
Single FETs, MOSFETs IRFR9220TRPBF
MOSFET P-CH 200V 3.6A DPAK

MOSFET P-CH 200V 3.6A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-CH -200V HEXFET MOSFET D-PAK

MOSFET P-CH -200V HEXFET MOSFET D-PAK

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFR9220TRPBF IRFR9220PBFDKR-ND 016473-IRFR9220TRPBF 8120654 8120654P 05W6864 63J7017 IRFR9220TRPBF IRFR9220TRPBF IRFR9220TRPBF
Product Name P-Channel SMD -200V 3.6A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9220TRPBF MOSFETs MOSFETs Mosfet, P Channel, -200V, -3.6A, To-252-3; Channel Type Vishay P Channel Mosfet, -200V, 3.6A D-Pak, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 2500 milliwatts 2500 to 42000 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-3 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 200 volts 200 volts
Unlock Full Specs
to access all available technical data