Vishay Precision Group Single FETs, MOSFETs IRFR9220TRPBF-BE3

Description
P-Channel 200V 3.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
P-Channel 200V 3.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRFR9220TRPBF-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR9220TRPBF-BE3CT-ND
Single FETs, MOSFETs 742-IRFR9220TRPBF-BE3CT-ND
P-Channel 200V 3.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

P-Channel 200V 3.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFR9220TRPBF-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR9220TRPBF-BE3DKR-ND
Single FETs, MOSFETs 742-IRFR9220TRPBF-BE3DKR-ND
P-Channel 200V 3.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

P-Channel 200V 3.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFR9220TRPBF-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFR9220TRPBF-BE3TR-ND
Single FETs, MOSFETs 742-IRFR9220TRPBF-BE3TR-ND
P-Channel 200V 3.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

P-Channel 200V 3.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR9220TRPBF-BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR9220TRPBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR9220TRPBF-BE3
MOSFET P-CH 200V 3.6A DPAK

MOSFET P-CH 200V 3.6A DPAK

Supplier's Site
Mosfet, P-Ch, 200V, 3.6A, To-252; Channel Type Vishay - 78AH6372 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 200V, 3.6A, To-252; Channel Type Vishay
78AH6372
Mosfet, P-Ch, 200V, 3.6A, To-252; Channel Type Vishay 78AH6372
MOSFET, P-CH, 200V, 3.6A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, 200V, 3.6A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, 200V, 3.6A, To-252; Channel Type Vishay - 80AH8954 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 200V, 3.6A, To-252; Channel Type Vishay
80AH8954
Mosfet, P-Ch, 200V, 3.6A, To-252; Channel Type Vishay 80AH8954
MOSFET, P-CH, 200V, 3.6A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, 200V, 3.6A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-IRFR9220TRPBF-BE3CT-ND IRFR9220TRPBF-BE3 78AH6372
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 200V, 3.6A, To-252; Channel Type Vishay
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

1200V 65A MOSFET Transistor - 278-UF3C120040K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 429 milliwatts
View Details
5 suppliers
N-Channel 42A 55V 0.0145ohm MOSFET Transistor - 278-AUIRFR2905Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 110000 milliwatts
TJ -55 C (-67 F)
View Details
8 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details