Vishay Precision Group P-Channel 200V 3.6A TO-252 MOSFET Transistor IRFR9220TRLPBF

Description
P-Channel MOSFET, 200V, 3.6A, 1.5R, TO-252 Product overview: IRFR9220TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 3.6A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.6A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9220TRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, 200V, 3.6A, 1.5R, TO-252 Product overview: IRFR9220TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 3.6A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.6A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9220TRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 200V 3.6A TO-252 MOSFET Transistor
278-IRFR9220TRLPBF
P-Channel 200V 3.6A TO-252 MOSFET Transistor 278-IRFR9220TRLPBF
P-Channel MOSFET, 200V, 3.6A, 1.5R, TO-252 Product overview: IRFR9220TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 3.6A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.6A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9220TRLPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 200V, 3.6A, 1.5R, TO-252 Product overview: IRFR9220TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 3.6A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.6A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9220TRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9220TRLPBF - 017703-IRFR9220TRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9220TRLPBF
017703-IRFR9220TRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9220TRLPBF 017703-IRFR9220TRLPBF
Manufacturer: Vishay Win Source Part Number: 017703-IRFR9220TRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 3.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 340pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.2A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017703-IRFR9220TRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 3.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 340pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9220TRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9220TRLPBFTR-ND
Single FETs, MOSFETs IRFR9220TRLPBFTR-ND
P-Channel 200V 3.6A (Tc) 42W (Tc) Surface Mount D-Pak

P-Channel 200V 3.6A (Tc) 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9220TRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9220TRLPBFDKR-ND
Single FETs, MOSFETs IRFR9220TRLPBFDKR-ND
P-Channel 200V 3.6A (Tc) 42W (Tc) Surface Mount D-Pak

P-Channel 200V 3.6A (Tc) 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9220TRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9220TRLPBFCT-ND
Single FETs, MOSFETs IRFR9220TRLPBFCT-ND
P-Channel 200V 3.6A (Tc) 42W (Tc) Surface Mount D-Pak

P-Channel 200V 3.6A (Tc) 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
P Channel Mosfet, -200V, 3.6A D-Pak, Full Reel; Channel Type Vishay - 31K2032 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -200V, 3.6A D-Pak, Full Reel; Channel Type Vishay
31K2032
P Channel Mosfet, -200V, 3.6A D-Pak, Full Reel; Channel Type Vishay 31K2032
P CHANNEL MOSFET, -200V, 3.6A D-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes

P CHANNEL MOSFET, -200V, 3.6A D-PAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR9220TRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR9220TRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR9220TRLPBF
MOSFET P-CH 200V 3.6A DPAK

MOSFET P-CH 200V 3.6A DPAK

Supplier's Site
Single FETs, MOSFETs - IRFR9220TRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR9220TRLPBF
Single FETs, MOSFETs IRFR9220TRLPBF
MOSFET P-CH 200V 3.6A DPAK

MOSFET P-CH 200V 3.6A DPAK

Supplier's Site Datasheet
MOSFET P-CH 200V 3.6A DPAK - 880-IRFR9220TRLPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 200V 3.6A DPAK
880-IRFR9220TRLPBF
MOSFET P-CH 200V 3.6A DPAK 880-IRFR9220TRLPBF
MOSFET P-CH 200V 3.6A DPAK

MOSFET P-CH 200V 3.6A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Chan 200V 3.6 Amp

MOSFET P-Chan 200V 3.6 Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFR9220TRLPBF 017703-IRFR9220TRLPBF IRFR9220TRLPBFTR-ND 31K2032 IRFR9220TRLPBF IRFR9220TRLPBF 880-IRFR9220TRLPBF IRFR9220TRLPBF
Product Name P-Channel 200V 3.6A TO-252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9220TRLPBF Single FETs, MOSFETs P Channel Mosfet, -200V, 3.6A D-Pak, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET P-CH 200V 3.6A DPAK MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 42000 milliwatts 42000 milliwatts 2500 milliwatts 42000 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 200 volts 200 volts
Package Type SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data